EN
  • EN
  • DE

LTC3730CG#TRPBF

Part No LTC3730CG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CTRLR SYNC BUCK 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Controller, Intel Mobile VID
Voltage - Input 4 V to 36 V
Number of Outputs 1
Output Voltage 0.6 V to 1.75 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 36-SSOP
Win Source Part Number 119149-LTC3730CG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3730CG#TRPBF CAD Model

Description

The LTC3730CG#TRPBF is a cutting-edge, multiphase synchronous step-down switching regulator from Linear Technology, designed to deliver high efficiency, precision, and power density for demanding applications. This advanced component is engineered to cater to the stringent requirements of high-performance data processing and telecommunications equipment, where efficient power conversion is critical.

Key Features:

  • High Efficiency: The LTC3730CG#TRPBF is optimized for high efficiency, which is crucial for reducing power loss and improving system performance. Its synchronous operation significantly reduces the power dissipation compared to traditional non-synchronous regulators.
  • Up to 6-Phase Operation: This regulator supports up to 6-phase operation, allowing for better thermal management and reduced input and output ripple, which is essential for maintaining the integrity of sensitive electronic circuits.
  • Wide Input Voltage Range: With a wide input voltage range, the LTC3730CG#TRPBF accommodates a variety of power sources, ensuring versatility across different applications and systems.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the specific voltage requirements of the load.
  • Integrated MOSFET Drivers: The inclusion of integrated MOSFET drivers reduces external component count and simplifies the design, leading to a more compact and reliable power supply solution.
  • Programmable Operating Frequency: The operating frequency is programmable, allowing designers to optimize the regulator for efficiency or component size based on the application needs.
  • Power Good Output: A 'power good' output signal is provided, offering a simple method for monitoring the regulator's status, which is crucial for system reliability and stability.

Applications:

  • High-Performance Data Processing Systems
  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial and Medical Equipment

The LTC3730CG#TRPBF is available in a compact surface-mount package, making it suitable for space-constrained applications. Its robust design ensures reliable operation even in challenging environments. With its advanced features and high performance, the LTC3730CG#TRPBF is an ideal solution for engineers looking to enhance the efficiency and functionality of their power management systems.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess