EN
  • EN
  • DE

LTC3730CG

Part No LTC3730CG
Manufacturer Linear Technology
Description 3-Phase, 5-Bit Intel Mobile VID, 600kHz, Synchronous Buck Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208868-LTC3730CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3730CG CAD Model

Description

Linear Technology's LTC3730CG: High-Efficiency, Multi-Phase Synchronous Buck Controller

The LTC3730CG is a cutting-edge synchronous buck controller designed by Linear Technology to meet the needs of high-performance power conversion applications. This product is engineered to provide precise voltage regulation, exceptional efficiency, and enhanced power density, making it an ideal solution for complex, multi-phase power systems commonly found in telecommunications, networking, and computing environments.

Key Features:

  • Multi-Phase Operation: The LTC3730CG is capable of operating in multi-phase configurations, which allows for excellent load current sharing and reduced thermal stress on individual components. This results in improved efficiency and a longer lifespan for the power supply.
  • Voltage Mode Control: With its voltage mode control scheme, the LTC3730CG ensures stable operation and a fast transient response, which is critical for maintaining voltage stability across a wide range of load conditions.
  • Adjustable Operating Frequency: The device offers an adjustable operating frequency from 250kHz to 550kHz, allowing designers to optimize the performance of their power system for specific applications.
  • Integrated MOSFET Drivers: Featuring powerful onboard MOSFET drivers, the LTC3730CG can directly drive external N-channel power MOSFETs, enabling high-efficiency power conversion.
  • Precision Reference Voltage: A precise 0.8V reference voltage with an accuracy of ±1% over temperature ensures consistent output voltage regulation, which is vital for sensitive electronic components.

Advanced Protection Features:

  • Overcurrent Protection: The LTC3730CG includes robust overcurrent protection that safeguards the power supply and the load in the event of a short circuit or an overload condition.
  • Overvoltage Protection: To protect against voltage spikes and surges, the device features overvoltage protection that quickly reacts to prevent damage to the power system and the connected load.
  • Power Good Output: A 'power good' output signal is provided, which allows for easy monitoring of the power system's status and can be used to enable other system components once stable operation is achieved.

The LTC3730CG's robust feature set, combined with its compact 36-lead SSOP package, makes it an excellent choice for designers looking to create a reliable, high-performance multi-phase power system. Its advanced control and protection features ensure that the LTC3730CG will continue to be a go-to solution for demanding applications that require the best in power management technology.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8256 $58.9536
15+ $8.0619 $120.9285
23+ $7.8101 $179.6323
31+ $7.5583 $234.3073
40+ $7.3065 $292.2600
53+ $6.5500 $347.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,670 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess