EN
  • EN
  • DE

LTC3731CG

Part No LTC3731CG
Manufacturer Linear Technology
Description 3-Phase, 600kHz, Synchronous Buck Switching Regulator Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208869-LTC3731CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3731CG CAD Model

Description

Linear Technology LTC3731CG Product Overview

The LTC3731CG is a high-performance, synchronous step-down switching regulator controller from Linear Technology, designed to manage power efficiently in a compact package. It is part of the LTC3731 series, which is known for its robust performance and versatility in various applications, including telecommunications, networking, and industrial systems. This product is specifically engineered to address the needs of systems requiring high power density and tight regulation.

Key Features

  • Wide Input Voltage Range: The LTC3731CG operates over a broad input voltage range, making it suitable for a variety of supply voltages.
  • High Output Current: This controller is capable of delivering high output currents, which is essential for power-hungry applications.
  • Synchronous Operation: The synchronous operation allows for higher efficiency by reducing power losses associated with diode rectification, thus improving overall system performance.
  • Adjustable Switching Frequency: Users can set the switching frequency according to their specific application requirements, providing flexibility in design optimization.
  • Programmable Soft-Start: The soft-start feature limits inrush current during startup, which can prevent system disturbances and enhance reliability.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the system from damage due to excessive current conditions.
  • Compact SSOP Package: The LTC3731CG is available in a 36-lead SSOP package, which is ideal for space-constrained applications.

Applications

The versatility of the LTC3731CG makes it a prime choice for a wide range of applications, including:

  • Point of Load (POL) power supplies
  • Distributed Power Systems
  • Networking equipment such as routers and switches
  • Industrial power supplies
  • Telecommunications infrastructure

With its combination of efficiency, reliability, and flexibility, the LTC3731CG from Linear Technology stands out as an excellent solution for designers looking to optimize their power management systems. Its advanced features and protective mechanisms ensure that it not only meets but exceeds the stringent requirements of modern electronic applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess