EN
  • EN
  • DE

LTC3731HUH#PBF

Part No LTC3731HUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 3
Output Phases 3
Supply Voltage - Operating 3.8 V to 7 V
Frequency - Switching 225kHz to 680kHz
Duty Cycle (Max) 98.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 140°C (TJ)
Case / Package 32-QFN (5x5)
Win Source Part Number 1062925-LTC3731HUH#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3731HUH#PBF CAD Model

Description

Linear Technology LTC3731HUH#PBF Product Overview

The LTC3731HUH#PBF is a high-performance, synchronous step-down switching regulator controller from Linear Technology, a brand of Analog Devices. This advanced controller is designed to drive all N-channel power MOSFET stages, which can lead to highly efficient power conversion capable of delivering significant current outputs with excellent thermal performance. The device is well-suited for a variety of demanding applications, including distributed power systems, telecommunications, and industrial equipment.

With a wide input voltage range from 4V to 36V, the LTC3731HUH#PBF is versatile and can operate in environments with fluctuating supply voltages, making it ideal for battery-powered systems and automotive applications. It features a powerful 1.1Ω onboard gate drivers, which ensures robust and efficient switching of external MOSFETs, and its constant frequency current mode architecture allows for a selectable frequency from 200kHz to 600kHz or can be synchronized to an external clock for noise-sensitive applications.

The LTC3731HUH#PBF incorporates a range of protective features that safeguard the device and the system it controls. These include overvoltage protection, undervoltage lockout, and a soft-start capability to prevent inrush current during startup. Additionally, it has foldback current limiting and thermal shutdown for added safety and reliability.

For precision control, the LTC3731HUH#PBF offers excellent line and load regulation, and its adjustable output voltage can be set from 0.8V to VIN with a tolerance of ±1% over the entire temperature range. The device is housed in a compact 32-lead QFN package, which is designed to minimize footprint and allow for efficient heat dissipation.

Whether you are designing a high-density power supply or looking for a reliable controller for your power management system, the LTC3731HUH#PBF from Linear Technology provides the performance, flexibility, and reliability required for today's high-performance electronic applications.

Key Features:

  • Wide Input Voltage Range: 4V to 36V
  • Powerful 1.1Ω Onboard Gate Drivers
  • Constant Frequency Current Mode Architecture
  • Selectable Frequency: 200kHz to 600kHz or External Synchronization
  • Adjustable Output Voltage from 0.8V to VIN
  • Overvoltage Protection and Undervoltage Lockout
  • Soft-Start Capability and Foldback Current Limiting
  • Thermal Shutdown for Over Temperature Protection
  • Compact 32-Lead QFN Package

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess