EN
  • EN
  • DE

LTC3732CUHF#PBF

Part No LTC3732CUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 38QFN / DC/DC Cntrlr Single-OUT Step Down 750kHz Automotive 38-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 3
Output Phases 3
Supply Voltage 4.5 V ~ 7 V
Frequency - Switching 225kHz ~ 680kHz
Duty Cycle (Maximum) 98.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Operating Temperature Range 0°C ~ 70°C (TA)
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 783595-LTC3732CUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3732
Introduction Date June 03, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3732CUHF#PBF CAD Model

Description

The LTC3732CUHF#PBF is a high-performance, synchronous step-down switching regulator controller from Linear Technology, designed to manage power in a compact and efficient manner. This advanced component is well-suited for a wide range of applications, including telecommunications, networking systems, and industrial equipment, thanks to its versatile feature set and robust design.

Key Features

  • Wide Input Voltage Range: The LTC3732CUHF#PBF operates with an input voltage range that accommodates various power sources, making it flexible for use in multiple environments.
  • High Efficiency: With its synchronous operation, the device minimizes power losses and enhances efficiency, which is critical for thermal management and energy savings.
  • Adjustable Switching Frequency: Users can set the switching frequency from 250kHz to 750kHz or synchronize it to an external clock, allowing for optimization based on specific application requirements.
  • Phase-Lockable Frequency: The device's frequency can be locked to an external clock, ensuring noise-sensitive applications remain unaffected by frequency variations.
  • Powerful Drive Capability: It features strong onboard MOSFET drivers, capable of driving large amounts of current, which is essential for high-power applications.
  • Multiple Phases: The LTC3732CUHF#PBF can operate in multi-phase configurations, spreading out the power and heat load across multiple channels for improved performance and reliability.

Protection Features

  • Overvoltage Protection: The device includes overvoltage protection to safeguard against unexpected voltage spikes that could potentially damage the system.
  • Overcurrent Protection: It also features overcurrent protection, which prevents damage from excessive current draw.
  • Thermal Shutdown: An integrated thermal shutdown mechanism helps to prevent overheating, ensuring the device operates within safe temperature limits.

Package and Mounting

The LTC3732CUHF#PBF comes in a compact QFN-38 package, which is suitable for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into various circuit boards.

Conclusion

Overall, the LTC3732CUHF#PBF from Linear Technology is a highly adaptable and reliable solution for managing power in demanding applications. Its combination of efficiency, flexibility, and protection features make it an excellent choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5062 $54.0744
28+ $3.6974 $103.5272
42+ $3.5818 $150.4356
58+ $3.4663 $201.0454
75+ $3.3508 $251.3100
100+ $3.0041 $300.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess