Product Overview: LTC3733CG#PBF
The LTC3733CG#PBF is a high-performance, PolyPhase® synchronous step-down switching regulator controller designed by Linear Technology, now part of Analog Devices. It is engineered to drive all N-channel power MOSFET stages, which makes it an ideal choice for high-efficiency, high-current applications that require up to 3 phases of output. The product is housed in a compact 36-lead SSOP package, offering a space-saving solution for modern electronics.
Key Features
- PolyPhase Operation: This feature significantly reduces the required input and output capacitance and power supply induced noise due to phase interleaving.
- Voltage Mode Control: The LTC3733CG#PBF utilizes voltage mode control with feed-forward for excellent line regulation.
- Adjustable Operating Frequency: Users can set the operating frequency from 250kHz to 780kHz or synchronize it to an external clock within the same range, allowing flexibility in design.
- OPTI-LOOP® Compensation: This technology minimizes the output voltage overshoot and optimizes transient response.
- Phase-Lockable Frequency: The 250kHz to 780kHz range is phase-lockable from 250kHz to 550kHz, providing additional control over system behavior.
- 0.6V Reference: A precise 0.6V reference allows for low output voltages, catering to modern low-voltage requirements.
Applications
The LTC3733CG#PBF is versatile and can be used in a variety of applications, including:
- Desktop and Notebook Computers
- Graphics Cards and Gaming Consoles
- High-Density Distributed Power Systems
- Telecommunications Infrastructure
- High-Current Power Supplies
Protection Features
Safety and reliability are critical, and the LTC3733CG#PBF incorporates several protection features:
- Overvoltage Protection: It quickly turns off the gate drive if the output voltage exceeds the user-defined threshold.
- Undervoltage Lockout: It ensures that the controller only operates when the input supply voltage is within valid limits.
- Current Foldback: This limits MOSFET current during short-circuit conditions.
The LTC3733CG#PBF from Linear Technology is a robust and flexible solution for power management, ensuring efficient operation across a wide range of high-demand applications.