EN
  • EN
  • DE

BYG24D-E3

Part No BYG24D-E3
Manufacturer Vishay
Catalog END - OF - LIFE
Description Fast Avalanche SMD Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1156643-BYG24D-E3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYG24D-E3 CAD Model

Description

The BYG24D-E3 is a fast recovery rectifier diode manufactured by Vishay. As an end-of-life (EOL) component, it is important to consider that it may no longer be readily available for new designs. This diode was typically used in applications requiring efficient rectification and fast switching speeds, such as switch-mode power supplies and high-frequency inverters.

Applications

  • Switch-Mode Power Supplies (SMPS): Rectifying the output voltage in SMPS circuits.
  • High-Frequency Inverters: Converting DC to AC power with high efficiency.
  • Freewheeling Diode: Protecting inductive loads from voltage spikes during switching.
  • Snubber Circuits: Reducing voltage overshoot and ringing in switching circuits.
  • Power Factor Correction (PFC): Improving the power factor of electronic devices.

Features

  • Fast Recovery Time: Reduces switching losses and improves efficiency.
  • Low Forward Voltage Drop: Minimizes power dissipation and heat generation.
  • High Surge Current Capability: Withstands transient current surges without damage.
  • Glass Passivated Chip Junction: Provides high reliability and stability.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Improved Efficiency: Fast recovery time and low forward voltage drop contribute to higher overall efficiency.
  • Enhanced Reliability: Glass passivated junction ensures stable and reliable operation.
  • Reduced Switching Losses: Minimizes power losses during switching transitions.
  • Protection Against Overcurrent: High surge current capability safeguards the circuit from overcurrent events.

Additional Details

Key specifications for the BYG24D-E3 include its peak repetitive reverse voltage (VRRM), average forward current (IF(AV)), and reverse recovery time (trr). These parameters determine the diode's suitability for specific applications. Given that this component is EOL, designers should consider alternative parts from Vishay or other manufacturers for new projects. The Vishay datasheet for the BYG24D-E3 provides comprehensive details on its electrical and thermal characteristics, which are essential for proper circuit design and operation.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess