EN
  • EN
  • DE

LTC3734EUH#PBF

Part No LTC3734EUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR DC/DC 1PH HI EFF 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Controller, Intel Mobile CPU
Voltage - Input 4 V to 30 V
Number of Outputs 1
Output Voltage 0.7 V to 1.71 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 124201-LTC3734EUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3734EUH#PBF CAD Model

Description

Product Overview: LTC3734EUH#PBF

The LTC3734EUH#PBF is a high-performance, synchronous step-down switching regulator controller from Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This advanced controller is designed to drive all N-channel power MOSFET stages, which can significantly improve efficiency and reduce heat generation in your power supply design.

Key Features:

  • Wide Input Voltage Range: The LTC3734EUH#PBF operates over a wide input voltage range, making it suitable for a variety of applications, from automotive to industrial power systems.
  • Output Voltage: The device can produce a regulated output voltage as low as 0.6V, which is essential for powering the latest generation of low-voltage digital ICs.
  • High Efficiency: By employing a constant frequency, current mode architecture, the LTC3734EUH#PBF achieves high efficiency while maintaining excellent line and load regulation.
  • Phase-Lockable Frequency: The 250kHz to 750kHz oscillator is phase-lockable from 250kHz to 550kHz, enabling synchronization to an external clock for noise-sensitive applications.
  • OPTI-LOOP® Compensation: The LTC3734EUH#PBF features Linear Technology's proprietary OPTI-LOOP compensation, which allows the transient response to be optimized over a wide range of output capacitance and ESR values.
  • Robust Protection Features: The device includes overvoltage protection, undervoltage lockout, and a foldback current limit to ensure the safety and reliability of your power supply.

Applications:

The LTC3734EUH#PBF is ideal for a range of applications, including:

  • Telecommunications infrastructure
  • Automotive power systems
  • Industrial power supplies
  • Portable electronics
  • Computing and server systems

Product Packaging:

The LTC3734EUH#PBF comes in a compact (5mm x 5mm) QFN-32 package, providing a space-saving solution for your power management needs. Its thermally enhanced package ensures efficient heat dissipation, critical for maintaining performance in high-power applications.

Whether you're designing a new power system or upgrading an existing one, the LTC3734EUH#PBF from Linear Technology offers the performance, flexibility, and reliability required for today's demanding electronic environments.

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1933 $64.7397
20+ $5.9021 $118.0420
31+ $5.7184 $177.2704
42+ $5.5336 $232.4112
54+ $5.3488 $288.8352
73+ $4.7956 $350.0788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess