EN
  • EN
  • DE

LTC3727EG#PBF

Part No LTC3727EG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 30 V
Frequency - Switching 255kHz to 530kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 121150-LTC3727EG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3727EG#PBF CAD Model

Description

The LTC3727EG#PBF is a state-of-the-art dual synchronous step-down switching regulator controller from Linear Technology, designed to drive all N-channel synchronous power MOSFET stages in a compact package. This high-performance device is ideal for applications requiring a compact, efficient, and high-power-density solution for voltage regulation.

Key Features

  • Wide Input Voltage Range: The LTC3727EG#PBF operates over a wide input voltage range from 4V to 36V, making it suitable for a variety of applications including automotive, industrial, and telecommunications power systems.
  • Dual Output Channels: It features two independent output channels that can provide two separate output voltages or be configured to provide a two-phase single output, which can help in reducing input and output ripple and improving transient response.
  • High Efficiency: With its constant-frequency current mode architecture and synchronous operation, the LTC3727EG#PBF can achieve high efficiency levels that reduce heat generation and improve system reliability.
  • Adjustable Switching Frequency: Users can set the switching frequency from 250kHz to 750kHz or can synchronize it to an external clock to optimize efficiency, performance, and component size.
  • OPTI-LOOP Compensation: The LTC3727EG#PBF incorporates Linear Technology's proprietary OPTI-LOOP compensation, which allows the transient response to be optimized over a wide range of output capacitance and ESR values.
  • Robust Protection Features: It includes a range of protection features such as overcurrent protection, overvoltage protection, and a foldback current limit, enhancing the safety and durability of the end application.

Applications

The LTC3727EG#PBF's versatility makes it an ideal choice for a variety of power regulation applications, including:

  • Telecommunications Infrastructure
  • Automotive Electronics
  • Industrial Power Systems
  • Networking Equipment
  • High-Density Distributed Power Systems

Package and Quality

Encased in a 36-lead SSOP package, the LTC3727EG#PBF is designed to meet the rigorous standards of Linear Technology, ensuring high reliability and performance for mission-critical applications. With its robust design and advanced features, the LTC3727EG#PBF is a go-to solution for designers seeking a high-quality, dual synchronous step-down regulator controller.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9143 $55.6572
9+ $11.4169 $102.7521
14+ $11.0601 $154.8414
19+ $10.7034 $203.3646
25+ $10.3466 $258.6650
33+ $9.2762 $306.1146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 475 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess