EN
  • EN
  • DE

LTC3736EUF

Part No LTC3736EUF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LTC3736 - DUAL 2-PHASE, NO RSENS / Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Linear Technology
Package Bulk
Product Status Obsolete
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 2.75V ~ 9.8V
Frequency - Switching 300kHz ~ 750kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number LTC3736
Standard Package 19 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 626192-LTC3736EUF
Ultra Librarian 3D Model Ultra Librarian LTC3736EUF CAD Model

Description

LTC3736EUF Dual 2-Phase Synchronous Step-Down Switching Regulator

The LTC3736EUF from Linear Technology is a high-performance, dual 2-phase synchronous step-down switching regulator that is designed to provide precise voltage regulation in a compact package. It is a versatile power management solution suitable for a wide range of applications, including distributed power systems, networking equipment, and industrial electronics.

This regulator incorporates two independent channels, each capable of producing an output voltage as low as 0.6V with a maximum output current of up to 6A per channel. Its 2-phase operation significantly reduces the required input and output capacitance, providing a smaller, more efficient solution.

Featuring a wide input voltage range from 4V to 36V, the LTC3736EUF is ideal for systems that encounter wide variations in supply voltage. This makes it particularly well-suited for automotive and industrial applications where supply voltage can be unpredictable.

The LTC3736EUF utilizes a constant-frequency, current mode architecture with a programmable frequency from 250kHz to 750kHz, allowing the use of small inductors and capacitors to achieve a compact power supply solution. For noise-sensitive applications, the phase-lockable frequency can be set from 250kHz to 550kHz with an external clock.

Additional features of the LTC3736EUF include independent track/soft-start pins for each channel, which provide flexibility in controlling the power-up sequencing. Overvoltage protection ensures the safety of the load by limiting the output voltage during transients. The device also offers overcurrent protection and thermal shutdown for reliable operation under fault conditions.

The LTC3736EUF is available in a 24-lead QFN package, providing a thermally efficient footprint that is suitable for space-constrained applications. With its robust feature set and compact design, the LTC3736EUF is an excellent choice for designers looking to optimize their power supply designs for performance and size.

Overall, the LTC3736EUF from Linear Technology is a powerful, dual-channel regulator that offers precision, efficiency, and reliability for a variety of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6761 $61.4088
19+ $6.2982 $119.6658
29+ $6.1019 $176.9551
40+ $5.9044 $236.1760
51+ $5.7080 $291.1080
68+ $5.1178 $348.0104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess