EN
  • EN
  • DE

MAX9890BETA

Part No MAX9890BETA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707601-MAX9890BETA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9890BETA CAD Model

Description

The MAX9890BETA from Maxim Integrated is a state-of-the-art audio accessory designed to significantly reduce the click-and-pop noises that commonly occur during power cycling of audio equipment. This advanced component is an ideal solution for portable devices where audio quality is paramount, such as smartphones, tablets, laptops, and portable media players.

Key Features

  • Effective Click-and-Pop Suppression: The MAX9890BETA ensures smooth transitions during power-up and power-down phases, maintaining the integrity of the audio signal and enhancing user experience.
  • Low Power Consumption: With its emphasis on energy efficiency, this device is optimized for battery-powered applications, contributing to longer device runtime.
  • High PSRR (Power Supply Rejection Ratio): The high PSRR minimizes the influence of power supply fluctuations on the audio signal, ensuring consistent audio performance.
  • Compact Form Factor: The small footprint of the MAX9890BETA allows for seamless integration into modern, space-constrained electronic designs.

Applications

The versatility of the MAX9890BETA makes it suitable for a wide range of applications. It is particularly beneficial in scenarios where audio quality cannot be compromised by power supply noise or abrupt signal transitions, such as:

  • Portable Audio/Video Players
  • Smartphones and Tablets
  • Notebook and Desktop Computers
  • Audio Docking Stations
  • Bluetooth Headphones and Speakers

Technical Specifications

The MAX9890BETA operates over a wide supply voltage range and is designed to be compatible with a variety of audio codecs and amplifiers. It is available in a small, lead-free package and is specified over the extended -40°C to +85°C temperature range.

Conclusion

Maxim Integrated's MAX9890BETA is a robust audio solution that offers manufacturers the ability to deliver superior audio experiences to end-users. Its advanced click-and-pop suppression technology, combined with low power consumption and a compact design, make it an essential component for high-quality audio devices.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess