The LTC3756EMSE2 is a sophisticated, high-performance DC/DC controller from Linear Technology, designed to cater to a wide array of power conversion applications. This versatile controller is suitable for step-down, step-up, and even step-up/step-down topologies, making it a highly adaptable solution for complex power management requirements.
Key Features:
- Wide Input Voltage Range: The LTC3756EMSE2 operates over a broad input voltage range, accommodating variations in power supply with ease.
- Adjustable Switching Frequency: Users can adjust the switching frequency from 50kHz to 900kHz or synchronize it to an external clock, offering flexibility in balancing efficiency and component size.
- Powerful Output Drive Capability: It features a robust gate driver capable of driving N-channel MOSFETs, ensuring efficient power conversion at high currents.
- Low Shutdown Current: The device has an extremely low shutdown current, which enhances battery life in portable applications by reducing power consumption when not in active use.
- Programmable Soft-Start: Soft-start capability allows for the gradual increase of the output voltage, preventing inrush current and voltage overshoot at startup.
Applications:
- Telecommunications Infrastructure
- Industrial Power Supplies
- Automotive Systems
- High-Density Distributed Power Systems
The LTC3756EMSE2 integrates a range of protection features, such as overvoltage, undervoltage, and overcurrent protection, which safeguard the system under abnormal conditions. Its robust design ensures reliable operation even in the toughest environments.
With its MSOP-16 package, the LTC3756EMSE2 is designed for compact PCB layouts, saving space while delivering powerful performance. Its advanced features and comprehensive protection mechanisms make it an ideal choice for engineers looking for a high-quality, reliable DC/DC controller for their power management solutions.
Ordering Information:
The LTC3756EMSE2 is available for order now. For detailed specifications, application notes, and ordering information, please visit Linear Technology's official website or contact your local sales representative.