Linear Technology LT3071IFUDTRPBF Voltage Regulator
The LT3071IFUDTRPBF is a high-performance, low dropout linear regulator (LDO) designed and manufactured by Linear Technology, a company renowned for its precision electronic components. This advanced voltage regulator is engineered to deliver a continuous output current of up to 5A with a dropout voltage of just 300mV at full load, which makes it an excellent choice for applications requiring efficient power conversion and regulation.
Featuring a wide input voltage range from 0.8V to 20V, the LT3071IFUDTRPBF is versatile and can be used in diverse applications, including but not limited to, power supply modules for computer servers, telecommunications equipment, and industrial machinery. Its adjustable output voltage, which can be set from 0.8V to 20V via external resistors, provides designers with the flexibility to tailor the output to meet specific circuit requirements.
One of the key attributes of the LT3071IFUDTRPBF is its excellent transient response, which ensures stable operation during rapid changes in load. This is crucial for maintaining voltage regulation in dynamic systems where load demands can fluctuate abruptly. Furthermore, the device incorporates internal protection features such as overcurrent and overtemperature protection, enhancing the reliability and longevity of the regulator and the overall system it is integrated into.
The LT3071IFUDTRPBF also boasts impressive thermal performance due to its enhanced thermal design, which allows for better heat dissipation. This thermal efficiency, coupled with its low quiescent current, makes it suitable for energy-sensitive applications where minimizing power dissipation is a priority.
Available in a thermally enhanced 16-lead plastic DFN package, the LT3071IFUDTRPBF is designed for surface mount technology (SMT), providing a compact footprint that is beneficial for space-constrained applications. The device is also RoHS compliant, adhering to current environmental standards that restrict the use of hazardous substances in electronic components.
In summary, the LT3071IFUDTRPBF from Linear Technology is a high-quality, reliable, and versatile voltage regulator that is well-suited for a wide range of applications requiring efficient power management and precise voltage control.