EN
  • EN
  • DE

LTC3766MPUFD#PBF

Part No LTC3766MPUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CONTROLLER SYNCH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Applications Synchronous Forward Controller
Voltage - Input 5V ~ 32V
Supply Voltage (V) 5V ~ 10V
Current - Supply 5mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Part Number Series LTC3766
Manufacturer Pack Quantity 73
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811319-LTC3766MPUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3766MPUFD#PBF CAD Model

Description

Introducing the LTC3766MPUFD#PBF Controller from Linear Technology

The LTC3766MPUFD#PBF is a robust and versatile dual output synchronous step-down DC/DC controller designed by Linear Technology, a leader in high-performance analog integrated circuits. This advanced controller is engineered to drive all N-channel power MOSFET stages, which can be a key component in creating efficient power conversion in a wide range of applications, including telecommunications, data processing, and industrial systems.

Key Features and Benefits

  • Wide Input Voltage Range: The LTC3766MPUFD#PBF operates over a broad input voltage range, making it suitable for various applications that require a stable and reliable power supply.
  • High Efficiency: With its ability to drive N-channel MOSFETs and its sophisticated control architecture, the device ensures high efficiency power conversion, which is crucial for reducing heat and improving system reliability.
  • Flexible Output Voltage: The controller supports a wide range of output voltages, providing designers with the flexibility to use it in multiple applications without the need for significant redesign.
  • Robust Thermal Performance: The LTC3766MPUFD#PBF is available in a high-performance thermally enhanced package, ensuring reliable operation even in environments with elevated temperatures.
  • Integrated Features: It includes features such as soft-start capability, overvoltage protection, and under-voltage lockout, which enhance system safety and longevity.
  • Phase-Lockable Fixed Frequency: The device's fixed frequency can be locked to an external clock, enabling noise-sensitive applications to minimize electromagnetic interference (EMI).

Applications

The LTC3766MPUFD#PBF is ideal for a variety of demanding applications, including:

  • Telecommunications Infrastructure
  • Datacom and Telecom Power Systems
  • Industrial Equipment
  • Networking Equipment
  • High-Density Distributed Power Systems

With its precision and durability, the LTC3766MPUFD#PBF controller from Linear Technology stands out as a go-to solution for professionals seeking a high-performance power management solution. Its combination of efficiency, flexibility, and reliability makes it an essential component for powering today's sophisticated electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3338 $61.0014
7+ $16.6840 $116.7880
11+ $16.1631 $177.7941
15+ $15.6410 $234.6150
20+ $15.1201 $302.4020
26+ $13.5562 $352.4612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess