EN
  • EN
  • DE

LTC3772ETS8#TRPBF

Part No LTC3772ETS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.75 V to 9.8 V
Frequency - Switching 550kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package TSOT-23-8
Win Source Part Number 119926-LTC3772ETS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3772ETS8#TRPBF CAD Model

Description

Product Overview

The LTC3772ETS8#TRPBF is a cutting-edge, high-performance DC/DC controller produced by Linear Technology, a company renowned for its reliable and efficient power management solutions. This product is designed to cater to a broad range of applications, including telecommunications, automotive systems, and portable devices, where efficient power conversion is critical.

Key Features

  • Wide Input Voltage Range: The controller operates with an input voltage range that makes it versatile for various applications, ensuring consistent performance across different power supply conditions.
  • High-Efficiency Operation: It is engineered to maximize power efficiency, which is crucial for prolonging battery life in portable devices and reducing heat dissipation in high-power applications.
  • Adjustable Switching Frequency: The LTC3772ETS8#TRPBF allows users to adjust the switching frequency, providing design flexibility and the ability to optimize the controller for specific application requirements.
  • Compact Design: Housed in a TSOT-23 package, this controller is designed for space-constrained applications, offering a compact power management solution without compromising on performance.
  • Integrated Features: It comes with a range of integrated features such as overvoltage protection and soft-start capability, enhancing the safety and reliability of the end application.

Applications

The versatility of the LTC3772ETS8#TRPBF makes it suitable for a variety of applications. It is an ideal choice for:

  • Point-of-load power supplies
  • Distributed power systems
  • Portable and battery-powered equipment
  • Networking and telecommunication infrastructure
  • Automotive electronics

Quality and Reliability

Linear Technology ensures that the LTC3772ETS8#TRPBF meets the highest standards of quality and reliability. This product is built to deliver consistent performance and is tested rigorously to withstand the demands of real-world applications.

Overall, the LTC3772ETS8#TRPBF from Linear Technology stands out as a robust, efficient, and versatile DC/DC controller solution that can meet the needs of a wide array of power management requirements.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2656 $63.2800
115+ $1.0385 $119.4275
175+ $1.0060 $176.0500
240+ $0.9736 $233.6640
310+ $0.9411 $291.7410
415+ $0.8438 $350.1770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,864 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess