EN
  • EN
  • DE

LTC3778EFE

Part No LTC3778EFE
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072406-LTC3778EFE
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3778EFE CAD Model

Description

LTC3778EFE - High Performance Dual Multiphase Synchronous Step-Down DC/DC Controller

The LTC3778EFE is a cutting-edge dual multiphase synchronous step-down DC/DC controller brought to you by Linear Technology, a leader in high-performance analog integrated circuits. This advanced product is designed to convert a wide input voltage range into two separate, lower output voltages with enhanced efficiency and accuracy. The LTC3778EFE is an ideal choice for a variety of demanding applications, including distributed power systems, telecommunications, industrial equipment, and high-density power supplies.

Key Features:

  • Wide Input Voltage Range: The LTC3778EFE is capable of handling input voltages from 4.5V to 38V, making it versatile for use in systems with fluctuating supply voltages.
  • High Efficiency: With its synchronous rectification and multiphase operation, the LTC3778EFE offers high conversion efficiency, reducing power loss and heat generation.
  • Phase-Lockable Fixed Frequency: The operating frequency is selectable from 250kHz to 770kHz and can be synchronized to an external clock, ensuring noise-sensitive applications remain unaffected.
  • Dual Output Channels: This controller provides two outputs that can be configured for two-phase operation, doubling the available output current and spreading thermal load.
  • Current Mode Operation: Offers excellent line and load transient response and cycle-by-cycle current limiting for overcurrent protection.
  • Adjustable Soft-Start: Limits inrush current during startup, providing a controlled voltage ramp for sensitive loads.
  • Power Good Output Voltage Indicators: These indicators signal when the output voltages are within regulation, which is essential for power sequencing and monitoring system integrity.

Robust Protection Features:

The LTC3778EFE is equipped with a comprehensive suite of protection features to ensure the reliability and longevity of your power supply design. These include overvoltage protection, undervoltage lockout, and thermal shutdown. Additionally, its robust construction in a thermally enhanced TSSOP-38 package ensures performance in harsh environments.

Linear Technology's LTC3778EFE is a sophisticated solution for designers seeking a high-performance, dual output, multiphase synchronous step-down DC/DC controller. Its advanced features and protections make it an excellent choice for creating efficient, reliable, and compact power management systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess