The M2764F1 from STMicroelectronics is a high-speed 64 Kbit UV erasable and programmable read-only memory (EPROM) device. It is organized as 8K x 8 bits, which provides a flexible storage solution for applications requiring storage and retrieval of data and programs. The M2764F1 is known for its reliability and ease of use, making it a popular choice in the electronics industry for firmware storage, device configuration, and boot processes in microcontroller-based systems.
Key Features
- High Density: 64 Kbit (8K x 8) of memory provides ample space for complex programs and data structures.
- Wide Voltage Range: The device operates on a 5V ± 10% supply voltage, making it compatible with most digital systems.
- Access Time: Offers fast access time down to 200 ns, facilitating quick data retrieval for high-performance applications.
- Programming: The M2764F1 can be programmed using industry-standard programmers, and the programming algorithm is straightforward, ensuring ease of use.
- UV Erasable: The contents of the EPROM can be erased by exposure to ultraviolet light, allowing the device to be reused and reprogrammed multiple times.
- Package Options: Available in a variety of packages including Ceramic DIP and PLCC, providing flexibility in hardware design.
- Temperature Range: Operational across a wide temperature range, typically from 0°C to 70°C, making it suitable for various environments.
Applications
The M2764F1 is versatile and can be used in numerous applications. It is particularly well-suited for:
- Microcontroller-based systems
- Firmware storage for embedded systems
- Device configuration and calibration data storage
- Bootloader code storage for system initialization
- Legacy industrial control systems
With its combination of high-density storage, ease of programming, and durability, the M2764F1 from STMicroelectronics represents a reliable solution for designers and engineers looking to incorporate non-volatile memory into their systems.