EN
  • EN
  • DE

LTC3780IG#PBF

Part No LTC3780IG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 30 V
Frequency - Switching 200kHz to 400kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 24-SSOP
Win Source Part Number 143388-LTC3780IG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3780IG#PBF CAD Model

Description

Product Overview: LTC3780IG#PBF by Linear Technology

The LTC3780IG#PBF is a high-performance, synchronous step-up/step-down DC/DC converter from Linear Technology, designed to regulate a wide range of input voltages and maintain a stable output voltage. This versatile power management IC is capable of delivering up to 10A of continuous output current with an input voltage range of 4V to 30V and an output voltage range of 0.8V to 29V, making it suitable for a variety of applications including automotive, industrial, and portable battery-powered devices.

Key Features:

  • Wide Input Voltage Range: The LTC3780IG#PBF operates efficiently with an input voltage range from 4V to 30V, accommodating fluctuating power supplies and battery voltages.
  • Adjustable Output Voltage: Users can set the output voltage between 0.8V to 29V to suit the power requirements of different loads.
  • High Efficiency: The synchronous rectification feature of this converter ensures high efficiency, which is crucial for battery-powered applications and thermal management.
  • Current Mode Control: The device employs current mode control for excellent line and load transient response.
  • Robust Protection Features: It includes overvoltage protection, overcurrent protection, and thermal shutdown to safeguard the IC under abnormal conditions.
  • No RSENSE: The LTC3780IG#PBF operates without the need for a sense resistor, minimizing power loss and simplifying the design.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock, thus reducing interference with other circuits in the system.

Applications:

The LTC3780IG#PBF's robust performance and broad input/output voltage capabilities make it an excellent choice for a range of applications, including:

  • Automotive power systems
  • Industrial power supplies
  • Battery-powered equipment
  • Power conditioning for solar panels
  • Telecommunications infrastructure

Package and Quality:

Encased in a 24-pin SSOP package, the LTC3780IG#PBF is designed for compact and reliable integration into various electronic assemblies. Linear Technology ensures high-quality production standards, offering robust performance for demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess