EN
  • EN
  • DE

LTC3786EMSE#TRPBF

Part No LTC3786EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16MSOP / DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 16-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 38 V
Frequency - Switching 105kHz ~ 760kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 783629-LTC3786EMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3786
Introduction Date October 04, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3786EMSE#TRPBF CAD Model

Description

Product Overview: LTC3786EMSE#TRPBF

The LTC3786EMSE#TRPBF is a high-performance, synchronous step-up DC/DC controller from Linear Technology, designed to regulate high-power output voltages from a wide input voltage range. This advanced controller is suitable for a variety of applications, including industrial, automotive, telecommunications, and distributed power systems.

Key Features

  • Wide Input Voltage Range: The device is capable of operating from an input voltage range of 4.5V to 38V, making it versatile for use in systems with fluctuating power supplies or batteries.
  • High Output Voltage: It can produce a regulated output voltage up to 60V, which is ideal for power amplifiers, LED drivers, and other high-voltage applications.
  • Powerful Dual N-Channel MOSFET Drivers: The LTC3786EMSE#TRPBF integrates robust drivers that can handle high current levels, ensuring efficient power conversion and delivery.
  • Phase-Lockable Frequency: The switching frequency can be synchronized to an external clock, ranging from 250kHz to 770kHz, which is beneficial for noise-sensitive applications.
  • Adjustable Soft-Start: Users can customize the soft-start time to manage inrush current during startup, enhancing system reliability.
  • Current Mode Control: This feature provides excellent line and load regulation, as well as a fast transient response, which is critical for maintaining stable operation under varying conditions.
  • Low Shutdown Current: The quiescent current in shutdown mode is reduced to a minimum, preserving battery life in portable applications.

Package and Reliability

The LTC3786EMSE#TRPBF comes in a compact 16-lead MSOP package with an exposed pad for improved thermal performance. The device is characterized for operation from -40°C to 125°C, ensuring reliable performance in extreme temperature environments. Additionally, the product is RoHS compliant and lead-free, adhering to environmental standards and regulations.

Applications

  • Automotive Power Systems
  • Telecommunications Equipment
  • Industrial Power Supplies
  • Power Amplifiers
  • LED Drivers
  • Distributed Power Systems

The LTC3786EMSE#TRPBF is a robust and flexible solution for high-voltage, high-efficiency power conversion, making it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
Lowest to $4.0465
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8084 $54.6588
16+ $6.4069 $102.5104
25+ $6.2067 $155.1675
34+ $6.0065 $204.2210
44+ $5.8063 $255.4772
58+ $5.2056 $301.9248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,510 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess