EN
  • EN
  • DE

LTC3786EUD#TRPBF

Part No LTC3786EUD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 16QFN / DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 16-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 38 V
Frequency - Switching 105kHz ~ 760kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 783631-LTC3786EUD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3786
Introduction Date October 04, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3786EUD#TRPBF CAD Model

Description

Product Overview: LTC3786EUD#TRPBF

The LTC3786EUD#TRPBF is a high-performance, synchronous step-up DC/DC controller from Linear Technology, designed to provide advanced power management and conversion for a variety of applications. This robust component is engineered to convert low input voltages to higher output voltages with efficiency and precision, making it an ideal choice for systems that require a stable and reliable power supply.

Key Features

  • Wide Input Voltage Range: The LTC3786EUD#TRPBF operates over a broad input voltage range, accommodating applications with varying power requirements.
  • High Efficiency: Its synchronous operation allows for high efficiency, which is crucial for reducing heat generation and improving system performance.
  • Phase-Lockable Frequency: The device's frequency can be locked to an external clock, ensuring noise-sensitive applications remain unaffected by power supply interference.
  • Powerful Output: Capable of producing a high output voltage with excellent regulation, this controller is designed to meet the needs of demanding power supply designs.
  • Adjustable Soft-Start: The soft-start feature allows for a gradual increase in output voltage, preventing inrush current and ensuring a smooth power-up sequence.
  • Low Shutdown Current: An added benefit is the low shutdown current, which helps in extending battery life in portable applications.

Applications

The LTC3786EUD#TRPBF is versatile and can be used in various applications such as:

  • Telecommunications
  • Industrial Power Systems
  • Automotive Supplies
  • Distributed Power Systems
  • Battery-Powered Equipment

Reliability and Packaging

Encased in a compact QFN package, the LTC3786EUD#TRPBF is designed for space-constrained environments while maintaining robustness and reliability. The device's packaging is also RoHS compliant, adhering to environmental standards and regulations.

Manufacturer Support

Linear Technology, known for its high-quality power management solutions, provides comprehensive technical support for the LTC3786EUD#TRPBF. Detailed datasheets, application notes, and design resources are available to assist engineers in integrating this controller into their projects effectively.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5211 $55.2110
23+ $4.5302 $104.1946
35+ $4.3886 $153.6010
48+ $4.2470 $203.8560
61+ $4.1055 $250.4355
82+ $3.6808 $301.8256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,190 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess