EN
  • EN
  • DE

LTC3787EUFD#TRPBF

Part No LTC3787EUFD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 38 V
Frequency - Switching 105kHz to 760kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-QFN (4x5)
Win Source Part Number 122984-LTC3787EUFD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3787EUFD#TRPBF CAD Model

Description

LTC3787EUFD#TRPBF - High Performance Power Conversion IC

The LTC3787EUFD#TRPBF is a high performance, synchronous, step-up DC/DC controller designed by Linear Technology, which is now part of Analog Devices. This integrated circuit (IC) is engineered to provide precise power conversion and management for a wide array of applications, including telecommunications, industrial systems, and automotive power systems.

The LTC3787EUFD#TRPBF operates over a wide input voltage range of 4.5V to 38V, making it suitable for use with a variety of input sources. Its output voltage can be set up to 60V, which allows for a flexible adaptation to the needs of different applications. The device's high efficiency and powerful performance are due to its synchronous rectification topology, which reduces power losses and improves overall efficiency.

This IC features a phase-lockable frequency of up to 850kHz, which enables a user to set the switching frequency at a fixed value or synchronize it to an external clock to reduce electromagnetic interference (EMI). The LTC3787EUFD#TRPBF also includes a low shutdown IQ of less than 10μA, which significantly extends battery life in portable applications.

The LTC3787EUFD#TRPBF comes in a 28-lead QFN package, which is designed for compact PCB layouts and optimized thermal performance. It also includes a range of protection features, such as overvoltage, overcurrent, and overtemperature protection, ensuring the reliability and longevity of the end application.

Key features of the LTC3787EUFD#TRPBF include its powerful 1.2Ω on-chip MOSFET gates, a wide VIN range, adjustable soft-start, tracking capability, and a constant frequency current mode architecture. These features, combined with its robust design and comprehensive protection circuitry, make the LTC3787EUFD#TRPBF an excellent choice for engineers looking for a high-quality power conversion solution.

In summary, the LTC3787EUFD#TRPBF from Linear Technology is a versatile and reliable component for designing high-performance power systems. Its advanced features and protections ensure that it can meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3063 $55.8378
14+ $7.6359 $106.9026
21+ $7.3973 $155.3433
28+ $7.1587 $200.4436
37+ $6.9201 $256.0437
49+ $6.2042 $304.0058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess