EN
  • EN
  • DE

LTC3787HUFD#TRPBF

Part No LTC3787HUFD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 38 V
Frequency - Switching 105kHz to 760kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 28-QFN (4x5)
Win Source Part Number 136107-LTC3787HUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3787HUFD#TRPBF CAD Model

Description

The LTC3787HUFD#TRPBF is a high-performance power conversion integrated circuit (IC) from Linear Technology, designed to cater to a wide range of applications requiring efficient power management. With its advanced features and robust design, this IC is an excellent choice for engineers looking to develop power systems for industrial, automotive, and telecommunications sectors.

Key Features

  • Wide Input Voltage Range: The LTC3787HUFD#TRPBF operates over a broad input voltage range, accommodating various supply voltages and enabling its use in multiple applications.
  • High Power Efficiency: This IC is optimized for high efficiency, which is crucial for reducing heat generation, improving system reliability, and extending battery life in portable devices.
  • Multi-Phase Capability: The ability to operate in multi-phase configuration allows for scalable power conversion, suitable for high-current applications while minimizing input and output ripple.
  • PolyPhase® Operation: Linear Technology's proprietary PolyPhase operation enables multiple ICs to work in synchronization, sharing the load to reduce stress on individual components and enhance system longevity.
  • Adjustable Frequency: The switching frequency is adjustable, giving designers the flexibility to optimize the converter for size, efficiency, and performance.
  • Low Shutdown Current: The low shutdown current feature helps in minimizing power drain when the IC is not in active operation, thus conserving energy.

Applications

The LTC3787HUFD#TRPBF is versatile and can be used in a variety of applications, including:

  • High Power Density Systems
  • Telecommunications Power Supplies
  • Industrial Equipment
  • Automotive Power Systems
  • Distributed Power Systems
  • Battery-Powered Devices

Package and Quality

The LTC3787HUFD#TRPBF is available in a QFN-28 package, which is compact and suitable for space-constrained applications. The product is also provided in tape and reel packaging (denoted by the #TRPBF suffix), facilitating automated manufacturing processes. Linear Technology ensures high quality and reliability, making the LTC3787HUFD#TRPBF a reliable choice for critical and demanding power management tasks.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8138 $61.6966
16+ $7.2315 $115.7040
25+ $7.0062 $175.1550
35+ $6.7799 $237.2965
45+ $6.5535 $294.9075
59+ $5.8755 $346.6545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess