EN
  • EN
  • DE

LTC3787IUFD#PBF

Part No LTC3787IUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 28QFN / DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 38 V
Frequency - Switching 105kHz ~ 760kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 783635-LTC3787IUFD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3787
Introduction Date September 07, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3787IUFD#PBF CAD Model

Description

Linear Technology's LTC3787IUFD#PBF High Performance Power Conversion IC

The LTC3787IUFD#PBF is a high-performance, polyphase, synchronous boost controller that has been expertly designed by Linear Technology to address the needs of modern power conversion applications. This integrated circuit is capable of driving N-channel power MOSFET stages, which allows it to convert a wide range of input voltages into a higher output voltage, making it an ideal choice for a variety of demanding applications.

One of the standout features of the LTC3787IUFD#PBF is its phase-lockable fixed frequency, ranging from 50kHz to 900kHz, which provides designers with flexibility in choosing the frequency that best suits their specific application needs. Moreover, the IC's ability to synchronize to an external clock ensures that multiple ICs can operate coherently, minimizing noise and interference in sensitive electronics.

The LTC3787IUFD#PBF also boasts a powerful 1.1Ω onboard N-channel MOSFET gate drivers. This attribute ensures that the IC can drive MOSFETs efficiently, leading to faster switching times and reduced power losses. This efficiency is crucial for applications that demand high power density and optimized thermal performance.

With its input voltage range of 4.5V to 38V and an output voltage up to 60V, the LTC3787IUFD#PBF is versatile enough to be used in a wide array of power systems. This includes but is not limited to automotive, industrial, telecommunications, and datacom systems. The IC's low shutdown current of under 8μA also ensures that power consumption is minimized when the device is not in active use, contributing to the overall energy efficiency of the system.

Furthermore, the LTC3787IUFD#PBF features necessary protections such as overvoltage protection, overcurrent protection, and a phase-locked loop for frequency synchronization. Its thermally enhanced 28-lead QFN package ensures that the device can operate reliably even under high power conditions or in compact spaces where heat dissipation is a concern.

In summary, Linear Technology's LTC3787IUFD#PBF is a robust and flexible solution for designers looking to create efficient, high voltage power conversion systems. Its combination of features and protections makes it a top choice for applications requiring reliable and high-performance power management.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7365 $54.9460
9+ $11.2710 $101.4390
14+ $10.9187 $152.8618
19+ $10.5665 $200.7635
25+ $10.2143 $255.3575
33+ $9.1577 $302.2041
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess