EN
  • EN
  • DE

LTC3788EGN-1

Part No LTC3788EGN-1
Manufacturer Linear Technology
Description 2-Phase, Dual Output Synchronous Boost Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208898-LTC3788EGN-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3788EGN-1 CAD Model

Description

Linear Technology's LTC3788EGN-1: High Performance Dual 2-Phase Synchronous Boost Controller

The LTC3788EGN-1 is a dual 2-phase synchronous step-up DC/DC controller that is expertly designed to drive N-channel MOSFETs in a high-efficiency configuration. Manufactured by Linear Technology, now part of Analog Devices, this product is a testament to the company's commitment to providing innovative solutions for power management applications.

This advanced controller operates over a wide input voltage range of 4.5V to 38V, making it suitable for a variety of applications, from automotive to industrial systems. With its powerful 1.1Ω onboard all N-channel gate drivers, the LTC3788EGN-1 is capable of delivering high current outputs with ease.

One of the key features of the LTC3788EGN-1 is its phase-lockable fixed frequency, ranging from 50kHz to 900kHz, which allows for optimization of efficiency, noise reduction, and component size. Additionally, the device supports selectable continuous or discontinuous inductor current modes, providing flexibility to designers to choose the mode that best suits their efficiency or size requirements.

The LTC3788EGN-1 boasts a range of protection features that ensure the longevity and reliability of the end application. These include overvoltage protection, undervoltage lockout, and foldback current limiting. Furthermore, its current mode control provides excellent line and load transient response.

Designed for ease of use, the LTC3788EGN-1 is available in a compact 28-lead SSOP package, which is ideal for space-constrained applications. The device's adjustable soft-start or tracking capability allows for a controlled ramp-up of output voltage, preventing inrush current during startup.

In conclusion, the LTC3788EGN-1 from Linear Technology is a versatile and robust controller that provides a high-performance solution for dual 2-phase synchronous boost applications. Its wide range of features and protections makes it an excellent choice for engineers looking to enhance the efficiency and reliability of their power supply designs.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess