EN
  • EN
  • DE

LTC3789IGN#PBF

Part No LTC3789IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Buck-Boost
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 4 V to 38 V
Frequency - Switching 200kHz to 640kHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-SSOP
Win Source Part Number 109402-LTC3789IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3789IGN#PBF CAD Model

Description

LTC3789IGN#PBF - High Performance Power Conversion IC

The LTC3789IGN#PBF is a versatile and powerful synchronous boost, buck-boost and SEPIC controller designed by Linear Technology to cater to a wide range of power conversion applications. This IC is capable of operating over a wide input voltage range from 4V to 38V, making it suitable for use in systems that require a stable output voltage even with significant input voltage variations.

One of the key features of the LTC3789IGN#PBF is its ability to provide a constant output voltage with a high level of precision. The output voltage is adjustable from 0.8V to as high as 38V, which can be set with an external resistor divider. This flexibility allows the IC to be used in multiple applications, including industrial, automotive, and telecommunications systems.

The LTC3789IGN#PBF employs a unique constant-frequency, current mode architecture which provides excellent line and load regulation, along with a low noise and stable operation. Its phase-lockable frequency of up to 850kHz allows users to optimize the size of external components, thus reducing the overall footprint and cost of the power supply design.

This IC also features powerful 1.1Ω on-chip MOSFET gate drivers, which provide the ability to drive large power MOSFETs for high current applications. Moreover, the LTC3789IGN#PBF includes a range of protective features such as overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under adverse conditions.

In addition to its robustness and versatility, the LTC3789IGN#PBF is designed for ease of use. It requires minimal external components, which simplifies design and reduces time to market. The IC comes in a thermally enhanced 28-lead SSOP package, which provides improved thermal performance necessary for high power applications.

Overall, the LTC3789IGN#PBF from Linear Technology is an excellent choice for designers looking for a high-efficiency, flexible, and reliable power conversion solution. Its wide input range, adjustable output, and comprehensive feature set make it a versatile component for a broad spectrum of power management tasks.

You May Also Be Interested in

MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7875 $58.9375
11+ $9.6718 $106.3898
17+ $9.3696 $159.2832
23+ $9.0673 $208.5479
29+ $8.7651 $254.1879
39+ $7.8584 $306.4776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,041 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess