EN
  • EN
  • DE

LTC3797EUKGPBF

Part No LTC3797EUKGPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072409-LTC3797EUKGPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3797EUKGPBF CAD Model

Description

Product Overview: LTC3797EUKGPBF

The LTC3797EUKGPBF is a high-performance, synchronous, step-down switching regulator controller from Linear Technology, designed to manage power with precision and efficiency. This advanced component ensures reliable operation in a variety of applications, ranging from telecommunications and data communication systems to industrial and automotive electronics.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range, making it suitable for applications with varying input sources.
  • Synchronous Operation: It supports synchronous rectification, which enhances efficiency by reducing power loss in the diodes, especially beneficial at high load currents.
  • Phase-Lockable Frequency: The LTC3797EUKGPBF's frequency can be locked to an external clock, ensuring noise-sensitive applications remain unaffected by frequency variations.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific requirements of their application, providing great flexibility in design.
  • Robust Protection Features: The device includes overvoltage, overcurrent, and over-temperature protection, safeguarding the system against a range of fault conditions.

Efficiency and Performance

The LTC3797EUKGPBF is engineered to maximize power conversion efficiency, which is critical for minimizing heat generation and improving system reliability. Its synchronous operation allows for reduced power loss and improved thermal performance, which is essential for compact and high-density power designs.

Applications

This versatile controller can be used in a multitude of applications where efficient power management is necessary. It is particularly well-suited for:

  • Point-of-Load (POL) power supplies
  • Telecommunication infrastructure
  • Datacom and storage systems
  • Industrial equipment
  • Automotive power systems

Conclusion

The LTC3797EUKGPBF from Linear Technology is a sophisticated solution for managing power in high-performance electronic systems. Its combination of efficiency, flexibility, and protection makes it an excellent choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Linear Technology
Need more? Email Us
Linear Technology
Lowest to $2.0374
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess