Product Overview: LTC3801BES6#TR
The LTC3801BES6#TR is a high-performance, constant-frequency, current mode step-down switching regulator from Linear Technology. This compact and efficient power management component is designed to meet the rigorous requirements of portable and space-constrained electronic devices. With its advanced features and robust design, the LTC3801BES6#TR is an ideal choice for a wide range of applications including handheld devices, wireless modems, and other battery-operated equipment.
Key Features
- High Efficiency: The LTC3801BES6#TR offers a high efficiency of up to 94%, minimizing power loss and ensuring longer battery life in portable applications.
- Low Quiescent Current: Its no-load quiescent current is a mere 20uA, which is particularly beneficial for battery-powered devices, as it extends the standby time and overall battery life.
- Adjustable Switching Frequency: The switching frequency can be programmed up to 1MHz, allowing for a compact solution with small external components.
- Synchronous Operation: It supports synchronous operation, which further enhances efficiency by eliminating the need for an external Schottky diode.
- Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 9.8V, accommodating a variety of power sources.
- Low Dropout Operation: The low dropout operation is critical for applications requiring maximum efficiency at low input voltages.
- Current Mode Control: The current mode control provides excellent line and load transient response.
- Thermal Protection: The LTC3801BES6#TR includes thermal shutdown protection, safeguarding the device from potential damage due to overheating.
Package and Quality
The LTC3801BES6#TR is offered in a compact SOT-23 package, making it suitable for space-constrained applications. The product is available in tape and reel format, denoted by the '#TR' suffix, which is ideal for automated manufacturing processes. Linear Technology ensures that this product adheres to strict quality and reliability standards, providing a reliable solution for critical applications.
Applications
With its versatile features, the LTC3801BES6#TR can be utilized in a broad array of applications, including:
- Portable Electronics
- Wireless and DSL Modems
- GPS Devices
- PDAs and Handheld Computers
- Power Supplies for DSPs and Microcontrollers
In conclusion, the LTC3801BES6#TR from Linear Technology is a compact, efficient, and reliable solution for modern electronic power management needs, providing designers with a versatile component that enhances the performance and longevity of their products.