EN
  • EN
  • DE

LTC3803ES6-3

Part No LTC3803ES6-3
Manufacturer Linear Technology
Description Constant Frequency Current Mode Flyback DC/DC Controller in ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208903-LTC3803ES6-3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3803ES6-3 CAD Model

Description

The LTC3803ES6-3, manufactured by Linear Technology, is a compact, high-efficiency, constant frequency current mode flyback DC/DC controller designed for use in isolated and non-isolated power conversion applications. This component is especially suited for space-constrained environments due to its small form factor, packaged in a ThinSOT-23 with just six leads.

Key Features

  • Wide Input Voltage Range: The LTC3803ES6-3 operates with an input voltage range from 9V to 36V, making it versatile for various applications, including industrial and telecommunications power systems.
  • Constant Frequency Operation: With a fixed 200kHz operating frequency, it allows for a predictable noise spectrum and the use of small, low-cost external components.
  • High Efficiency: The device's current mode operation ensures excellent line and load regulation, along with the ability to achieve high efficiencies over a wide range of load conditions.
  • Low Shutdown Current: The LTC3803ES6-3 features a very low shutdown current of just 10μA, which is ideal for battery-powered systems where power conservation is critical.
  • Adjustable Soft-Start: The soft-start function limits the inrush current during startup, thus providing a controlled power-up and reducing stress on the input power source.

Applications

  • Isolated Power Supplies
  • Telecommunications Power Systems
  • Industrial Power Supplies
  • Portable Battery-Powered Devices
  • Power over Ethernet (PoE) Systems

The LTC3803ES6-3 is designed for simplicity and ease of use, requiring minimal external components to create a complete power supply solution. Its robust feature set and compact size make it an excellent choice for designers looking to optimize power management in their next project.

Part Number: LTC3803ES6-3

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4722 $52.0830
36+ $2.8490 $102.5640
55+ $2.7599 $151.7945
75+ $2.6709 $200.3175
97+ $2.5819 $250.4443
130+ $2.3148 $300.9240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,982 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess