EN
  • EN
  • DE

LTC3803ES6-5

Part No LTC3803ES6-5
Manufacturer Linear Technology
Description Constant Frequency Current Mode Flyback DC/DC Controller in ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208904-LTC3803ES6-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3803ES6-5 CAD Model

Description

Linear Technology LTC3803ES6-5 Constant Frequency Current Mode Step-Down DC/DC Controller

The LTC3803ES6-5 is a high-performance, constant frequency, current mode PWM step-down DC/DC controller packed into a compact SOT-23 package. Manufactured by Linear Technology, now part of Analog Devices, this controller is designed to drive a high-side N-channel MOSFET in a wide range of power supply applications. Its small footprint and high efficiency make it an ideal choice for portable devices and space-constrained applications.

Featuring a fixed operating frequency of 550kHz, the LTC3803ES6-5 allows for the use of small surface mount inductors and capacitors, resulting in a compact and efficient power supply design. The device operates over a wide input voltage range from 4V to 36V, making it versatile for various applications, including industrial, automotive, and telecommunications systems.

The LTC3803ES6-5 integrates vital features such as low startup voltage and a shutdown function that reduces the supply current to just 2μA, enhancing the overall energy efficiency of the system. The device also includes cycle-by-cycle current limit, providing protection against overcurrent conditions, and a soft-start capability that minimizes inrush current during startup.

Its robust design includes undervoltage lockout (UVLO), ensuring that the device operates only when the input voltage is within an acceptable range. This feature prevents the controller from malfunctioning due to insufficient supply voltage. Additionally, the LTC3803ES6-5 boasts a high duty cycle operation, which is crucial for low dropout applications.

Key specifications of the LTC3803ES6-5 include:

  • Constant frequency operation at 550kHz
  • Wide input voltage range: 4V to 36V
  • Low shutdown current: 2μA
  • Low minimum startup voltage
  • Integrated soft-start function
  • Current mode operation for excellent line and load transient response
  • Cycle-by-cycle overcurrent protection
  • High duty cycle for low dropout operation
  • Compact SOT-23 packaging

Overall, the LTC3803ES6-5 from Linear Technology is a reliable and efficient solution for designers looking to implement a compact power supply without compromising on performance or features.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9121 $53.2089
21+ $4.8510 $101.8710
32+ $4.6994 $150.3808
44+ $4.5478 $200.1032
57+ $4.3962 $250.5834
77+ $3.9414 $303.4878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess