EN
  • EN
  • DE

LTC3803IS6#TRMPBF

Part No LTC3803IS6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK TSOT23-6 / DC/DC Cntrlr Single-OUT Flyback 240kHz Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage 5.7 V ~ 8 V
Frequency - Switching 200kHz
Duty Cycle (Maximum) 80%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Operating Temperature Range -40°C ~ 125°C (TJ)
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 783640-LTC3803IS6#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3803IS6#TRMPBF
Introduction Date August 18, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3803IS6#TRMPBF CAD Model

Description

LTC3803IS6#TRMPBF - Constant Frequency Current Mode Flyback DC/DC Controller

The LTC3803IS6#TRMPBF is a high-performance, constant frequency, current mode flyback DC/DC controller designed and manufactured by Linear Technology, a brand renowned for its precision and reliability in the field of power management integrated circuits. This compact and efficient controller is housed in a TSOT-23 package, making it an excellent choice for space-constrained applications.

Key Features

  • Constant Frequency Operation: The LTC3803IS6#TRMPBF operates at a fixed frequency of 300kHz, which allows for a predictable and low-noise performance, making it suitable for noise-sensitive applications.
  • Wide Input Voltage Range: This controller supports a wide input voltage range from 9V to 30V, accommodating various power supply configurations and ensuring flexibility in system design.
  • Low Startup and Operating Current: It features a low startup current of just 20µA and an operating current of 2mA, contributing to the overall efficiency of the power supply.
  • Current Mode Control: The current mode control provides excellent line and load regulation, as well as fast transient response, which is critical for maintaining stable output voltage in varying conditions.
  • Integrated Soft-Start Function: An internal soft-start function limits the inrush current during startup, which helps to prevent system stress and extends the longevity of the components.
  • Output Overvoltage Protection: The LTC3803IS6#TRMPBF includes an output overvoltage protection feature that safeguards the device and the load from excessive voltage conditions.

Applications

  • Isolated Telecom Power Supplies
  • Industrial Power Supplies
  • Medical Equipment
  • Power over Ethernet (PoE) Systems
  • Auxiliary Power Supplies

The LTC3803IS6#TRMPBF is designed to deliver a high level of performance in a variety of applications requiring efficient power conversion and tight regulation. Its robust feature set, combined with the quality and support from Linear Technology, makes it a reliable choice for designers looking to create compact, efficient, and stable power supply systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6208 $50.6912
34+ $2.9709 $101.0106
53+ $2.8781 $152.5393
72+ $2.7852 $200.5344
93+ $2.6924 $250.3932
125+ $2.4139 $301.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess