EN
  • EN
  • DE

LTC3803MPS6-5#TRMPBF

Part No LTC3803MPS6-5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK TSOT23-6 / DC/DC Cntrlr Single-OUT Flyback 240kHz Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 8.1 V
Frequency - Switching 200kHz
Duty Cycle (Maximum) 80%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Operating Temperature Range -55°C ~ 150°C (TJ)
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 783642-LTC3803MPS6-5#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3803
Introduction Date August 18, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3803MPS6-5#TRMPBF CAD Model

Description

LTC3803MPS6-5#TRMPBF - Constant Frequency Current Mode Flyback DC/DC Controller

The LTC3803MPS6-5#TRMPBF is a sophisticated DC/DC controller from Linear Technology, designed to make the development of isolated and non-isolated flyback power supplies simpler and more efficient. This high-performance component is tailored for applications that demand compact size, high efficiency, and excellent thermal performance.

Key Features:

  • Constant Frequency Operation: The LTC3803MPS6-5#TRMPBF operates at a constant 300kHz frequency, which allows for a predictable and manageable electromagnetic interference (EMI) profile, making it suitable for noise-sensitive applications.
  • Current Mode Control: With current mode control, the device provides excellent transient response and cycle-by-cycle current limiting, enhancing the reliability and performance of the power supply.
  • Low Startup and Operating Current: The controller boasts a low startup current of just 10μA and an operating current of 2mA, making it an energy-efficient choice for battery-operated devices and energy-conscious applications.
  • Wide Input Voltage Range: It can handle a wide range of input voltages from 9V to 36V, allowing for flexibility in various power supply designs and ensuring compatibility with a broad spectrum of power sources.
  • No Transformer Third Winding or Opto-Isolator Required for Regulation: The design simplifies the power supply architecture by eliminating the need for additional components, reducing the overall bill of materials and complexity.
  • Low Profile (1mm) ThinSOT™ Package: Packaged in a ThinSOT™ with a height of only 1mm, the LTC3803MPS6-5#TRMPBF is perfect for space-constrained applications.

Applications:

The LTC3803MPS6-5#TRMPBF is ideal for a wide array of applications, including but not limited to:

  • Isolated Telecom Power Supplies
  • Industrial Power Supplies
  • Medical Equipment
  • Power over Ethernet (PoE) Systems
  • Auxiliary Power Supplies

This product from Linear Technology is engineered to meet the stringent requirements of power management and conversion in modern electronic devices, ensuring reliable and efficient operation even in challenging environments. The LTC3803MPS6-5#TRMPBF represents a blend of performance, power efficiency, and design flexibility, making it an excellent choice for designers looking to create advanced power systems.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess