EN
  • EN
  • DE

LTC3805EDD#PBF

Part No LTC3805EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.95 V to 9.5 V
Frequency - Switching 70kHz to 700kHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-DFN (3x3)
Win Source Part Number 1062990-LTC3805EDD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3805EDD#PBF CAD Model

Description

LTC3805EDD#PBF: High-Efficiency, Low EMI, Synchronous Step-Down DC/DC Controller

The LTC3805EDD#PBF is a high-performance synchronous step-down DC/DC controller from Linear Technology, designed to deliver precise voltage regulation and high efficiency in a compact package. This advanced controller is suitable for a wide range of power supply applications, including distributed power systems, telecommunications, networking, and industrial equipment.

One of the key features of the LTC3805EDD#PBF is its ability to drive N-channel MOSFETs in a synchronous rectified topology, which greatly improves efficiency by minimizing diode losses. This is particularly beneficial for applications where power efficiency is critical, such as portable devices and energy-sensitive systems.

The controller operates over a wide input voltage range, accommodating variations in supply voltage and ensuring a stable output for sensitive electronic devices. Its constant frequency current mode architecture ensures stable operation over a wide range of supply and output voltages.

The LTC3805EDD#PBF is also designed with low electromagnetic interference (EMI) in mind. It features a phase-lockable switching frequency from 250kHz to 2.25MHz, allowing designers to optimize the device for efficiency or component size based on their specific needs. This flexibility also enables the use of smaller, lower cost inductors and capacitors, reducing the overall solution footprint on the PCB.

Additional features of the LTC3805EDD#PBF include a powerful 1.1-ohm onboard gate drivers, a soft-start capability to prevent input current surge during startup, and a shutdown mode that reduces supply current to under 15µA. Furthermore, it offers protection features such as overvoltage protection, undervoltage lockout, and thermal shutdown to ensure reliable operation under adverse conditions.

The LTC3805EDD#PBF comes in a small 10-lead DFN package, making it an excellent choice for space-constrained applications. Its robust design and comprehensive feature set ensure that it can meet the stringent requirements of modern electronic systems, providing a highly efficient and reliable power management solution.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6169 $53.3183
17+ $6.2497 $106.2449
25+ $6.0544 $151.3600
35+ $5.8591 $205.0685
45+ $5.6638 $254.8710
60+ $5.0779 $304.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,157 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess