The LTC3805EDD from Linear Technology is a versatile, synchronous step-down DC/DC converter that offers high efficiency and excellent performance for a wide range of applications. Designed with advanced power conversion technology, this compact converter is ideal for portable devices, telecommunications, and industrial equipment that require efficient voltage regulation and a small footprint.
Key Features
- Wide Input Voltage Range: The LTC3805EDD operates over a broad input voltage range, making it suitable for various supply voltages.
- High Efficiency: With its synchronous rectification and low quiescent current, this DC/DC converter achieves high efficiency, reducing power loss and heat generation.
- Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to power a range of devices with different voltage requirements.
- Compact DFN Package: Housed in a small 10-lead DFN package, the LTC3805EDD saves valuable board space and is ideal for space-constrained applications.
- Integrated Features: Includes soft-start capability, over-temperature protection, and over-current protection to ensure reliable operation under various conditions.
Applications
The LTC3805EDD is designed to meet the needs of a multitude of applications that demand high efficiency and precision voltage regulation. It is particularly well-suited for:
- Portable electronics
- Networking and telecommunications equipment
- Industrial control systems
- Automotive power systems
- Battery-powered devices
Technical Specifications
Parameter
Value
Input Voltage Range
4V to 38V
Output Voltage Range
0.8V to V<sub>IN
Switching Frequency
Up to 2MHz
Package Type
10-Lead DFN (3mm × 3mm)
With its robust feature set and compact size, the LTC3805EDD by Linear Technology is an excellent choice for designers looking to improve power efficiency and performance in their next project.