EN
  • EN
  • DE

LTC3805IDD#PBF

Part No LTC3805IDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 10DFN / DC/DC Cntrlr Single-OUT Flyback 700kHz Automotive 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage 3.95 V ~ 9.5 V
Frequency - Switching 70kHz ~ 700kHz
Duty Cycle (Maximum) 80%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783645-LTC3805IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3805
Introduction Date February 15, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3805IDD#PBF CAD Model

Description

LTC3805IDD#PBF - High-Efficiency, DC/DC Converter

The LTC3805IDD#PBF is a high-performance, step-down DC/DC converter integrated circuit designed by Linear Technology, now part of Analog Devices. Engineered to provide efficient power conversion with a minimal external component count, this product is ideal for a wide range of applications including telecommunications, networking, and industrial systems.

Key Features:

  • Wide Input Voltage Range: The LTC3805IDD#PBF operates from an input voltage range of 4.5V to 36V, making it versatile for various supply voltages.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 750kHz or synchronize it to an external clock, allowing flexibility in optimizing efficiency and component size.
  • No RSENSE™ Operation: This device uses a proprietary technique that eliminates the need for a sense resistor, reducing system cost and improving efficiency.
  • Low Shutdown Current: The shutdown feature reduces the supply current to under 1µA, providing an excellent solution for power-saving modes and energy-efficient applications.
  • Current Mode Operation: The current mode operation provides excellent line and load transient response, as well as cycle-by-cycle current limiting, which is essential for system protection.
  • Integrated Boost Diode: The inclusion of an integrated boost diode simplifies the circuit and reduces external component count.
  • Thermal Protection: The LTC3805IDD#PBF includes thermal shutdown functionality to protect against overheating and ensure reliable operation under various temperature conditions.

Package and Availability:

The LTC3805IDD#PBF comes in a compact 10-lead DFN package with a low profile, which is suitable for space-constrained applications. Its lead-free finish and RoHS compliance meet environmental standards and regulations, making it a responsible choice for modern electronic designs. The product is available for order through authorized distributors, ensuring availability and support for your project needs.

Applications:

With its robust feature set and flexible design options, the LTC3805IDD#PBF is well-suited for a variety of applications, including:

  • Portable Devices
  • Automotive Electronics
  • Industrial Power Supplies
  • Networking Equipment
  • Point-of-Load Conversions

In conclusion, the LTC3805IDD#PBF from Linear Technology is a versatile and efficient solution for your DC/DC conversion needs, delivering performance and reliability in a user-friendly package.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7721 $53.1630
70+ $1.4541 $101.7870
110+ $1.4086 $154.9460
150+ $1.3632 $204.4800
190+ $1.3178 $250.3820
255+ $1.1814 $301.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,802 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess