EN
  • EN
  • DE

LTC3807IFE#PBF

Part No LTC3807IFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20TSSOP / DC/DC Cntrlr Single-OUT Step Down 750kHz Automotive 20-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 38 V
Frequency - Switching 50kHz ~ 900kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 783650-LTC3807IFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3807
Introduction Date August 08, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3807IFE#PBF CAD Model

Description

LTC3807IFE#PBF - High Efficiency, Synchronous Step-Down DC/DC Controller

The LTC3807IFE#PBF is a high-performance, synchronous step-down DC/DC controller designed by Linear Technology, now part of Analog Devices, to cater to a wide range of power supply applications. This efficient and reliable controller is specifically engineered to convert a higher DC input voltage into a lower DC output voltage with a high degree of accuracy and efficiency, making it an ideal choice for telecommunications, industrial, automotive, and computing systems.

One of the key features of the LTC3807IFE#PBF is its constant frequency, current mode architecture, which provides excellent line and load transient response. The device operates over a wide input voltage range from 4V to 38V, making it versatile for various applications, including those that require a wide input range due to battery fluctuations or different power supply standards.

The LTC3807IFE#PBF incorporates a powerful 1.1-ohm on-chip MOSFET gate drivers, which enable the use of high power external MOSFETs, thus delivering significant power with minimal loss. This characteristic is complemented by its ability to drive synchronous rectifier MOSFETs, further enhancing efficiency, particularly in low output voltage applications.

With its adjustable operating frequency from 250kHz to 2.25MHz, designers can optimize the size of external components, allowing for a compact and lightweight power supply solution. Additionally, the LTC3807IFE#PBF offers selectable continuous or discontinuous operation modes, giving designers the flexibility to prioritize between efficiency and reduced output ripple in light load conditions.

Other notable features include a precise 0.8V reference with an accuracy of ±1% over a temperature range of -40°C to 125°C, under-voltage lockout, overvoltage protection, and a power good signal. These built-in protections ensure the reliability and longevity of the power supply under various conditions.

The LTC3807IFE#PBF comes in a thermally enhanced TSSOP-16 package, which aids in better thermal performance and allows for higher power handling capability within a smaller footprint. This product exemplifies Linear Technology's commitment to delivering high-quality power management solutions that meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
Lowest to $4.0465
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9739 $50.5563
41+ $2.4401 $100.0441
64+ $2.3638 $151.2832
88+ $2.2876 $201.3088
114+ $2.2113 $252.0882
152+ $1.9826 $301.3552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess