EN
  • EN
  • DE

LTC3807IUDC#PBF

Part No LTC3807IUDC#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20QFN / DC/DC Cntrlr Single-OUT Step Down 750kHz Automotive 20-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 38 V
Frequency - Switching 50kHz ~ 900kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (3x4)
Win Source Part Number 783651-LTC3807IUDC#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3807
Introduction Date August 08, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3807IUDC#PBF CAD Model

Description

LTC3807IUDC#PBF - High Performance DC/DC Converter

The LTC3807IUDC#PBF is a high-performance, step-down switching regulator DC/DC converter brought to you by Linear Technology, a brand synonymous with precision, durability, and efficiency in the realm of power management integrated circuits. This product is designed to convert a higher input voltage to a lower output voltage with a high level of efficiency, making it an ideal choice for a variety of demanding applications.

Featuring a robust constant frequency, current mode architecture, the LTC3807IUDC#PBF allows for a phase-lockable frequency of up to 750kHz, which is beneficial for noise-sensitive applications. This feature also enables the use of a smaller inductor and capacitors, leading to a more compact power supply design. The wide input range of 4V to 38V makes this converter suitable for a range of supply voltages, from single-cell Li-Ion batteries to fixed 12V, 24V, and 36V systems.

The LTC3807IUDC#PBF has a powerful 1.1Ω on-chip MOSFET gate drivers, which provide the ability to drive large power MOSFETs, thus delivering significant current outputs to the load. This product also offers a low dropout operation, which is essential for applications requiring maximum power efficiency. The adjustable operating frequency can be synchronized to an external clock, allowing for a more versatile integration into system-level designs.

With its ability to maintain a high efficiency over a wide range of output currents, the LTC3807IUDC#PBF is particularly suitable for modern electronics that require energy-saving features, such as battery-powered devices, portable computers, and telecommunications equipment. It also includes features such as a power good voltage monitor, soft-start capability, and protection against overvoltage, which ensure reliable operation under various conditions.

The LTC3807IUDC#PBF comes in a compact QFN-16 package, which is ideal for space-constrained applications. Its high level of integration and performance characteristics make it a go-to solution for designers looking to create a high-efficiency power supply with minimal external components.

In summary, the LTC3807IUDC#PBF by Linear Technology is a versatile, efficient, and reliable DC/DC converter that meets the demands of a wide array of power conversion applications.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8727 $51.7086
43+ $2.3571 $101.3553
66+ $2.2834 $150.7044
91+ $2.2098 $201.0918
118+ $2.1361 $252.0598
157+ $1.9151 $300.6707
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess