EN
  • EN
  • DE

LTC3608EWKG#PBF

Part No LTC3608EWKG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 8A 52QFN / Conv DC-DC 4V to 18V Synchronous Step Down Single-Out 0.6V 8A 52-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 18V
Output Voltage 0.6V
Output Voltage MAX 17.82V
Output Current 8A
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 52-VFQFN Exposed Pad
Manufacturer Package 52-QFN-Multipad (7x8)
Win Source Part Number 783485-LTC3608EWKG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3608EWKG#PBF
Introduction Date July 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3608EWKG#PBF CAD Model

Description

LTC3608EWKG#PBF - High Efficiency, Low EMI Synchronous Buck Regulator

The LTC3608EWKG#PBF is a high-performance, monolithic synchronous buck regulator from Linear Technology, a brand of Analog Devices. This power management integrated circuit is designed to deliver up to 15A of continuous output current at voltages as low as 0.6V, making it an ideal choice for precision low voltage applications that require a high current supply.

The device operates from an input voltage range of 4V to 36V, providing a versatile solution for a variety of systems, including automotive, industrial, and telecommunications equipment. With its wide input voltage range, the LTC3608EWKG#PBF can handle high input voltage surges, making it robust against unpredictable conditions.

Featuring a proprietary constant-frequency current mode architecture, the LTC3608EWKG#PBF offers excellent line and load regulation. Its low ripple Burst Mode® operation maintains high efficiency at low output currents while ensuring low output ripple for sensitive applications. This feature, combined with its low dropout operation, ensures that the regulator maintains a consistent performance even when the input voltage is close to the output voltage.

The LTC3608EWKG#PBF is designed with an onboard phase-locked loop (PLL) for noise-sensitive applications, allowing the switching frequency to be synchronized to an external clock between 300kHz and 3MHz. This synchronization capability can be crucial for reducing electromagnetic interference (EMI) in noise-sensitive environments.

The device also includes a tracking feature that allows for a smooth startup sequence when multiple regulators are used in a system. Its power good voltage monitor, overvoltage protection, and soft-start capability further enhance the safety and reliability of the system.

This regulator comes in a 52-lead QFN package that offers excellent thermal performance, which is essential for maintaining optimal functionality and longevity in high-current applications. The LTC3608EWKG#PBF's compact form factor, combined with its advanced features, makes it a powerful and efficient solution for demanding power supply designs.

Overall, the LTC3608EWKG#PBF from Linear Technology is a state-of-the-art solution for designers looking to maximize power efficiency, minimize EMI, and ensure robust performance in their high-current, low-voltage applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3910 $52.7820
5+ $21.6542 $108.2710
8+ $20.9775 $167.8200
10+ $20.3008 $203.0080
13+ $19.6241 $255.1133
18+ $17.5940 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,055 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess