EN
  • EN
  • DE

LTC3808EDE#PBF

Part No LTC3808EDE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14-DFN / DC/DC Cntrlr Single-OUT Step Down 750kHz 14-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 2.75 V ~ 9.8 V
Frequency - Switching 250kHz ~ 750kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Win Source Part Number 783653-LTC3808EDE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3808
Introduction Date December 02, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3808EDE#PBF CAD Model

Description

Linear Technology LTC3808EDE#PBF Product Overview

The LTC3808EDE#PBF is a high-performance, low quiescent current synchronous step-down switching regulator controller from Linear Technology. This compact and efficient power management integrated circuit (IC) is designed to convert a higher input voltage into a lower output voltage with a high degree of efficiency and accuracy.

Featuring a constant frequency current mode architecture, the LTC3808EDE#PBF provides excellent line and load regulation. It operates over a wide input voltage range from 4V to 38V, making it versatile for a variety of applications, from automotive and industrial systems to portable electronics that require efficient power conversion.

The device supports output voltages as low as 0.8V, which allows it to power the latest generation of microprocessors and FPGAs that require low core voltages. The LTC3808EDE#PBF can deliver output currents up to several tens of amperes, depending on the choice of external components and the thermal management of the system.

One of the key features of the LTC3808EDE#PBF is its low quiescent current draw, which helps to maximize the efficiency of the system, especially in light-load conditions. This makes it an ideal choice for battery-powered applications where extending battery life is critical.

The LTC3808EDE#PBF also includes a range of protective features to ensure the safety and reliability of the end application. These features include overvoltage protection, undervoltage lockout, overcurrent protection, and thermal shutdown. Additionally, the device offers programmable soft-start capability to reduce inrush current at startup, which can be critical for systems with delicate power-up sequences.

For design flexibility, the LTC3808EDE#PBF is available in a 14-lead plastic DFN package with enhanced thermal performance. Its small footprint and low profile make it suitable for space-constrained applications. With its robust feature set and high efficiency, the LTC3808EDE#PBF is a comprehensive solution for modern DC/DC conversion applications demanding high performance and reliability.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess