EN
  • EN
  • DE

LTC3808EGN

Part No LTC3808EGN
Manufacturer Linear Technology
Description No RSENSE TM, Low EMI, Synchronous DC/DC Controller with Output Tracking
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208911-LTC3808EGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3808EGN CAD Model

Description

The LTC3808EGN is a high-performance, dual output synchronous step-down DC/DC controller designed by Linear Technology. It is engineered to convert input voltages ranging from 4V to 38V into two lower output voltages, which are ideal for power distribution systems requiring efficient voltage conversion and tight regulation.

Key Features

  • Wide Input Voltage Range: Operates from 4V to 38V, accommodating a variety of input sources.
  • Dual Output Channels: Capable of providing two independent output voltages, which can be set by external resistors.
  • Synchronous Operation: Integrated top and bottom N-channel MOSFET drivers for high efficiency and reduced heat dissipation.
  • Adjustable Switching Frequency: Programmable from 250kHz to 750kHz, allowing optimization for efficiency or component size.
  • Phase-Lockable Frequency: 250kHz to 550kHz with an external clock for noise-sensitive applications.
  • Current Mode Control: For excellent line and load transient response.
  • OPTI-LOOP® Compensation: Minimizes the need for external components while providing stability over a wide range of supply and output voltages.
  • Power Good Output Voltage Monitor: Signals when output voltage is within ±10% of the regulated voltage.

Applications

  • Telecom and Networking Equipment
  • Industrial Systems
  • Automotive Electronics
  • Portable Devices

Product Package and Quality

The LTC3808EGN is offered in a compact 24-lead SSOP package, providing a space-saving solution for densely packed circuit boards. The device is characterized for operation from -40°C to 85°C temperature range, ensuring reliable performance in a variety of environments and applications.

Conclusion

With its robust feature set and flexible design, the LTC3808EGN is an excellent choice for designers looking to implement a highly efficient, dual output power supply in their systems. Its ability to manage wide input voltages and provide stable output makes it a versatile component for a range of electronic applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess