EN
  • EN
  • DE

LTC3809EDD-1

Part No LTC3809EDD-1
Manufacturer Linear Technology
Description No RSENSETM, Low Input Voltage, Synchronous DC/DC Controller with Output Tracking
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208913-LTC3809EDD-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3809EDD-1 CAD Model

Description

Linear Technology LTC3809EDD-1 Low EMI, No RSENSE™ Synchronous Step-Down DC/DC Controller

The LTC3809EDD-1 is a high-performance, synchronous step-down DC/DC controller from Linear Technology that delivers exceptional power efficiency and thermal performance in a compact package. It is specifically designed to meet the rigorous demands of power regulation in a wide variety of electronic applications, including telecommunications, networking equipment, and portable devices.

Key Features:

  • No RSENSE™ Technology: The LTC3809EDD-1 utilizes Linear Technology's proprietary No RSENSE current sensing technology, which eliminates the need for a sense resistor, thereby reducing power loss and improving efficiency.
  • Low Electromagnetic Interference (EMI): Engineered with an emphasis on minimizing EMI, this controller is ideal for noise-sensitive applications. Its phase-locked loop (PLL) design allows for frequency synchronization to an external clock, further reducing EMI.
  • High Efficiency: With its integrated synchronous rectification and powerful gate drivers, the LTC3809EDD-1 achieves high conversion efficiency, which is critical for reducing heat and extending battery life in portable applications.
  • Wide Input Voltage Range: The controller supports a wide input voltage range from 2.75V to 9.8V, making it versatile for a variety of power sources.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 300kHz to 4MHz, allowing designers to optimize the size of external components and the performance of the power supply.
  • Compact Design: Housed in a small 3mm x 3mm DFN package, the LTC3809EDD-1 saves board space and is suitable for space-constrained applications.

Applications:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Portable Electronic Devices
  • Industrial and Automotive Systems

The LTC3809EDD-1 is a testament to Linear Technology's commitment to providing innovative power management solutions that combine performance, efficiency, and compact design. It is an ideal choice for designers looking to optimize their power supply designs with a reliable, high-quality DC/DC controller.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess