EN
  • EN
  • DE

LTC3809IMSE-1#PBF

Part No LTC3809IMSE-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10MSOP / DC/DC Cntrlr Single-OUT Step Down 600kHz 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 2.75 V ~ 9.8 V
Frequency - Switching 550kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 783661-LTC3809IMSE-1#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3809-1
Introduction Date August 24, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3809IMSE-1#PBF CAD Model

Description

Linear Technology LTC3809IMSE-1#PBF Low EMI, No RSENSE Synchronous DC/DC Controller

The LTC3809IMSE-1#PBF is a high-performance synchronous step-down DC/DC controller from Linear Technology, designed to minimize electromagnetic interference (EMI) and noise in power supply designs. This product is particularly well-suited for applications that require low noise and high efficiency, such as telecommunications, industrial systems, and dense data processing environments.

Featuring a unique constant frequency/controlled on-time PWM architecture, the LTC3809IMSE-1#PBF delivers fast transient response and excellent loop stability. This controller operates over an input voltage range of 2.75V to 9.8V, which makes it versatile for a variety of low voltage applications. It is capable of driving a top power MOSFET and a synchronous bottom power MOSFET, with the synchronous operation providing enhanced efficiency by eliminating the need for a diode.

One of the key features of the LTC3809IMSE-1#PBF is its No RSENSE™ technology, which eliminates the need for a sense resistor, thereby reducing system cost and improving power efficiency. The device also includes a precise 0.8V reference with an accuracy of ±1% over a temperature range of -40°C to 85°C, ensuring consistent performance under varying conditions.

The LTC3809IMSE-1#PBF offers a selectable frequency from 300kHz to 750kHz or can be synchronized to an external clock within the same range. This flexibility allows designers to optimize the performance of their power supply for specific applications. Additionally, the device features a 'power good' output signal, which provides a simple method for monitoring the health of the power supply.

For protection, the LTC3809IMSE-1#PBF includes features such as overvoltage protection, undervoltage lockout, and a soft-start capability to prevent inrush current during startup. The device is available in a thermally enhanced 10-lead MSOP package, providing a compact solution for space-constrained applications.

In summary, the LTC3809IMSE-1#PBF from Linear Technology is an advanced DC/DC controller that offers low EMI, high efficiency, and a robust feature set for demanding power supply applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3990 $50.9850
36+ $2.7889 $100.4004
56+ $2.7018 $151.3008
77+ $2.6146 $201.3242
99+ $2.5275 $250.2225
133+ $2.2660 $301.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,450 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess