EN
  • EN
  • DE

LTC3810IUH-5#PBF

Part No LTC3810IUH-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.35 V to 14 V
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 32-QFN (5x5)
Win Source Part Number 1063014-LTC3810IUH-5#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3810IUH-5#PBF CAD Model

Description

Linear Technology's LTC3810IUH-5#PBF High Voltage Synchronous Step-Down Switching Regulator

The LTC3810IUH-5#PBF is a high performance, synchronous step-down switching regulator from Linear Technology, designed to deliver efficient power management solutions for a wide range of applications. This advanced integrated circuit (IC) is capable of converting a higher input voltage to a lower output voltage with a high level of efficiency, making it an ideal choice for systems that require a stable and reliable power supply.

Key Features:

  • Wide Input Voltage Range: The LTC3810IUH-5#PBF can operate with an input voltage range from 4.5V to 38V, making it versatile for various applications, from automotive to industrial systems.
  • Adjustable Output Voltage: Its output voltage is adjustable from 0.8V to VIN, which allows for a high degree of flexibility in meeting the power requirements of different loads.
  • High Efficiency: With its synchronous operation, this regulator achieves high efficiency, reducing heat generation and improving system reliability.
  • Powerful Performance: It is capable of delivering up to 5A of continuous output current, ensuring sufficient power for demanding applications.
  • Fast Transient Response: The LTC3810IUH-5#PBF is designed with a fast transient response, which helps in maintaining stable output voltage during sudden load changes.
  • Integrated MOSFET Drivers: This device includes powerful onboard MOSFET drivers, which simplifies the design and enhances performance.
  • Programmable Operating Frequency: The switching frequency is programmable from 100kHz to 750kHz, or it can be synchronized to an external clock, allowing for design optimization and noise reduction.
  • Thermal Protection: It features over-temperature protection, safeguarding the device from damage due to excessive heat.

Applications:

The LTC3810IUH-5#PBF is well-suited for a variety of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Automotive Power Systems
  • Industrial Equipment
  • Datacom and Telecom Systems
  • High-Density Distributed Power Systems

With its robust feature set and versatile performance capabilities, the LTC3810IUH-5#PBF from Linear Technology stands out as a top choice for engineers and designers looking for a reliable and efficient power solution.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3731 $61.1193
6+ $16.7164 $100.2984
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess