EN
  • EN
  • DE

LTC3815EUFE#PBF

Part No LTC3815EUFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 6A SYNC 38QFN / Conv DC-DC 2.25V to 5.5V Synchronous Step Down Single-Out 0.4V to 3.96V 6A 38-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Input Voltage MIN 2.25V
Voltage Input MAX 5.5V
Output Voltage 0.4V
Output Voltage MAX 3.96V
Output Current 6A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (4x6)
Win Source Part Number 783667-LTC3815EUFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3815
Introduction Date June 09, 2015
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3815EUFE#PBF CAD Model

Description

Linear Technology's LTC3815EUFE#PBF

The LTC3815EUFE#PBF is a high-performance, step-down switching regulator controller from Linear Technology, designed to manage power with efficiency and precision in a variety of electronic applications. This advanced product is notable for its wide input voltage range, robust output capabilities, and compact, surface-mount package, making it an ideal choice for space-constrained applications that require reliable power management.

The LTC3815EUFE#PBF operates over an input voltage range of 4.5V to 38V, which allows for flexibility in accommodating various power sources, including standard 12V, 24V, and 28V rails. Its output voltage is programmable via an external resistor divider, and it can deliver output voltages as low as 0.6V with a high degree of accuracy, catering to modern low-voltage power requirements in advanced digital circuits.

One of the key features of the LTC3815EUFE#PBF is its powerful 6-phase operation, which enables it to deliver high current outputs with excellent thermal performance and reduced output voltage ripple. This makes the device particularly well-suited for applications such as datacom and telecom infrastructure, industrial systems, and high-density power supplies where efficiency and thermal management are critical.

The LTC3815EUFE#PBF integrates a variety of protection features to ensure reliable operation under adverse conditions. These include overvoltage, overcurrent, and over-temperature protection, which safeguard the system and the load from potential damage. The device also features a phase-lockable fixed frequency from 250kHz to 770kHz, allowing for optimization of efficiency and component size.

With its robust feature set and compact UFE package, the LTC3815EUFE#PBF is a versatile power management solution that offers designers the flexibility and performance needed for demanding applications. Whether for powering the latest FPGA and ASIC technologies, or for use in general-purpose power supply designs, the LTC3815EUFE#PBF stands out as a reliable and efficient choice for modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2453 $50.9436
29+ $3.4833 $101.0157
45+ $3.3744 $151.8480
62+ $3.2656 $202.4672
80+ $3.1567 $252.5360
106+ $2.8302 $300.0012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess