EN
  • EN
  • DE

LTC3826

Part No LTC3826
Manufacturer Linear Technology
Description 30μA IQ, Dual, 2-Phase Synchronous Step-Down Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208929-LTC3826
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3826 CAD Model

Description

LTC3826 - Dual, 2-Phase Synchronous Step-Down DC/DC Controller

The LTC3826 from Linear Technology is a high-performance, dual-channel synchronous step-down DC/DC controller designed for precision voltage regulation in a variety of applications. It incorporates advanced features to provide efficient power conversion with enhanced stability and response time. This versatile controller is suitable for telecommunications, networking, and industrial systems that demand tight voltage regulation and high power efficiency.

One of the LTC3826's key features is its dual, 2-phase operation, which reduces input and output ripple, enhancing overall system performance. This is particularly beneficial in applications where noise sensitivity is critical. The 2-phase operation also allows for the use of smaller inductors and capacitors, resulting in a more compact power supply design.

The LTC3826 operates with an input voltage range from 4V to 28V, making it adaptable to a wide array of power sources. It can produce output voltages as low as 0.6V, allowing it to support contemporary low-voltage, high-current power rails. Its output voltage is precisely regulated with a differential remote sense amplifier, which compensates for voltage drop in the power path, ensuring accurate voltage delivery to the load.

This controller features a powerful 1.1 Ohm onboard gate drivers, which provide strong driving capability for the external N-channel MOSFETs, ensuring efficient power conversion and fast transient response. The LTC3826 also offers programmable soft-start to limit inrush current during startup, protecting both the power supply and the load.

Additional features include selectable constant-frequency or burst mode operation, which allows designers to optimize between efficiency and output ripple for light load conditions. The LTC3826 also integrates protection features such as overvoltage protection, undervoltage lockout, and thermal shutdown, safeguarding the power supply and the system it powers against a variety of fault conditions.

The LTC3826 is available in a compact 28-lead SSOP package, providing a space-efficient solution for high-density power systems. With its robust feature set and flexible design options, the LTC3826 is an excellent choice for engineers who require a reliable and versatile power management solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess