EN
  • EN
  • DE

LTC3826EG-1#TRPBF

Part No LTC3826EG-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP / DC/DC Cntrlr Dual-OUT Step Down 530kHz Automotive 28-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4 V ~ 36 V
Frequency - Switching 250kHz ~ 530kHz
Duty Cycle (Maximum) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 783677-LTC3826EG-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3826-1
Introduction Date July 06, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3826EG-1#TRPBF CAD Model

Description

The LTC3826EG-1#TRPBF is a dual, 2-phase synchronous step-down switching regulator controller from Linear Technology, now part of Analog Devices. This high-performance power management integrated circuit (IC) is designed to drive all N-channel power MOSFET stages, which makes it an ideal choice for applications requiring precise voltage regulation and high efficiency.

Key Features

  • Wide Input Voltage Range: This device can operate with an input voltage range from 4V to 28V, making it versatile for various applications, from automotive to industrial systems.
  • Dual, 2-Phase Operation: The LTC3826EG-1#TRPBF can control two separate outputs or be configured to drive a two-phase single output for improved load response and lower output voltage ripple.
  • High Efficiency: Its synchronous operation provides high efficiency over a wide range of load currents, reducing power losses and improving system performance.
  • Precise Voltage Regulation: The device features ±1% output voltage accuracy over a -40°C to 85°C temperature range, ensuring reliable performance in various conditions.
  • Programmable Operating Frequency: The switching frequency is programmable from 250kHz to 750kHz, or it can be synchronized to an external clock, providing design flexibility.
  • OPTI-LOOP® Compensation: This feature allows the transient response to be optimized over a wide range of output capacitance and ESR values.

Applications

The LTC3826EG-1#TRPBF is suitable for a range of applications, including:

  • Telecom and Networking Equipment
  • Industrial Systems
  • Automotive Power Systems
  • Computers and Servers
  • High-Density Distributed Power Systems

Quality and Reliability

Linear Technology's commitment to high-quality and reliable products is evident in the LTC3826EG-1#TRPBF. The device is available in a 28-lead SSOP package and is RoHS compliant. It is designed to meet the stringent requirements of various industries, ensuring long-term performance and stability.

For detailed specifications and application support, the LTC3826EG-1#TRPBF datasheet provides comprehensive information to assist designers in integrating this controller into their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8147 $52.9617
26+ $3.9506 $102.7156
40+ $3.8271 $153.0840
55+ $3.7037 $203.7035
70+ $3.5802 $250.6140
94+ $3.2098 $301.7212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess