EN
  • EN
  • DE

LTC3826EG-1

Part No LTC3826EG-1
Manufacturer Linear Technology
Description 30μA IQ, Dual, 2-Phase Synchronous Step-Down Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208930-LTC3826EG-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3826EG-1 CAD Model

Description

The LTC3826EG-1 is a dual, 2-phase synchronous step-down controller from Linear Technology. It is capable of delivering up to 3A of continuous output current per phase, and can be used to generate output voltages from 0.8V to 15V. The LTC3826EG-1 features a number of advanced features, including:

High efficiency: The LTC3826EG-1 is designed to achieve high efficiency over a wide range of operating conditions. It features a number of features that contribute to its high efficiency, such as: A proprietary gate driver circuit that reduces switching losses A low-dropout mode that optimizes efficiency at light loads A programmable frequency range from 200kHz to 2.4MHz, which allows the user to choose the optimal frequency for efficiency and EMI performance Low power consumption: The LTC3826EG-1 has a very low quiescent current of only 30uA. This makes it ideal for battery-powered applications. Flexibility: The LTC3826EG-1 is a very flexible controller. It can be used to generate a single output voltage, or two independent output voltages. It can also be used in parallel to generate higher output currents. Protection features: The LTC3826EG-1 includes a number of protection features, such as: Overcurrent protection Thermal protection Undervoltage lockout Output overvoltage protection The LTC3826EG-1 is a versatile and high-performance synchronous step-down controller. It is ideal for a wide range of applications, including:

Battery-powered devices Point-of-load conversion Industrial automation Telecom and networking equipment Consumer electronics Here is a more detailed description of some of the key features of the LTC3826EG-1:

High efficiency

The LTC3826EG-1 is designed to achieve high efficiency over a wide range of operating conditions. It features a number of features that contribute to its high efficiency, such as:

A proprietary gate driver circuit that reduces switching losses A low-dropout mode that optimizes efficiency at light loads A programmable frequency range from 200kHz to 2.4MHz, which allows the user to choose the optimal frequency for efficiency and EMI performance The LTC3826EG-1 has been shown to achieve efficiencies of over 90% in typical applications. This makes it an ideal choice for applications where efficiency is a critical concern, such as battery-powered devices.

Low power consumption

The LTC3826EG-1 has a very low quiescent current of only 30uA. This makes it ideal for battery-powered applications, where every milliamp of current is precious.

Flexibility

The LTC3826EG-1 is a very flexible controller. It can be used to generate a single output voltage, or two independent output voltages. It can also be used in parallel to generate higher output currents.

When used to generate a single output voltage, the LTC3826EG-1 can be configured to operate in either phase-locked loop (PLL) mode or frequency-locked loop (FLL) mode. PLL mode provides the best output voltage regulation, while FLL mode provides the best line and load transient response.

When used to generate two independent output voltages, the LTC3826EG-1 can be configured to operate in either interleaved mode or independent mode. Interleaved mode reduces the input ripple current, while independent mode allows the two output voltages to be independently controlled.

Protection features

The LTC3826EG-1 includes a number of protection features, such as:

Overcurrent protection: The LTC3826EG-1 monitors the output current and will shut down the converter if the output current exceeds a preset limit. This helps to protect the converter and the load from damage. Thermal protection: The LTC3826EG-1 monitors its own temperature and will shut down the converter if the temperature exceeds a preset limit. This helps to prevent the converter from overheating and being damaged. Undervoltage lockout: The LTC3826EG-1 will not start up until the input voltage exceeds a preset threshold. This helps to prevent the converter from operating at too low of an input voltage, which could damage the converter or the load. Output overvoltage protection: The LTC3826EG-1 monitors the output voltage and will shut down the converter if the output voltage exceeds a preset limit. This helps to protect the load from being damaged by a high output voltage. The LTC3826EG-1 is a versatile and high-performance

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess