EN
  • EN
  • DE

LTC3827IG-1

Part No LTC3827IG-1
Manufacturer Linear Technology
Description Low IQ, Dual, 2-Phase Synchronous Step-Down Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208936-LTC3827IG-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3827IG-1 CAD Model

Description

The LTC3827IG-1 is a versatile and powerful synchronous step-down switching regulator controller designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This controller is specifically engineered to drive N-channel MOSFETs in a dual phase configuration, which allows for efficient power conversion with reduced heat dissipation and improved load response.

Key Features:

  • Dual Phase Operation: The LTC3827IG-1 operates two phases 180 degrees out of phase, which reduces the required input and output capacitance and evens the thermal load on the printed circuit board.
  • Wide Input Voltage Range: This device can handle a wide range of input voltages from 4V to 36V, making it suitable for a variety of applications from automotive to industrial power systems.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 250kHz to 750kHz or synchronize it to an external clock to optimize efficiency, performance, and component size.
  • OPTI-LOOP® Compensation: The LTC3827IG-1 features Linear Technology's proprietary OPTI-LOOP compensation, which allows the optimization of the transient response without the need for complex calculations or iterations.
  • Current Mode Operation: Current mode control provides excellent line and load transient response.
  • Robust Protection Features: It includes overvoltage protection, undervoltage lockout, and a foldback current limit, ensuring the safety and reliability of the power system.

Applications:

The LTC3827IG-1 is ideal for a range of applications that require precise voltage regulation and high efficiency. These include:

  • Telecommunications infrastructure
  • Automotive power systems
  • Industrial equipment
  • Datacom and storage systems
  • High-density distributed power systems

Conclusion:

With its robust feature set and flexible design, the LTC3827IG-1 from Linear Technology stands out as a high-performance solution for complex power management challenges. Whether for powering sensitive electronics or managing power in harsh environments, this switching regulator controller delivers the performance and reliability that engineers need to develop cutting-edge products.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess