EN
  • EN
  • DE

LTC3828EUH#TRPBF

Part No LTC3828EUH#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 28 V
Frequency - Switching 260kHz to 550kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-QFN (5x5)
Win Source Part Number 115603-LTC3828EUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3828EUH#TRPBF CAD Model

Description

LTC3828EUH#TRPBF - Dual, 2-Phase Synchronous Step-Down Switching Regulator

The LTC3828EUH#TRPBF is a high-performance, dual, 2-phase synchronous step-down switching regulator manufactured by Linear Technology. It is designed to efficiently convert a wide input voltage range into two lower, regulated outputs with enhanced power density and fast transient response, making it an ideal choice for a variety of applications, including distributed power systems, networking, and telecommunications equipment.

This advanced regulator features a constant frequency, current mode architecture that provides excellent line and load regulation, as well as a strong ability to reject input transients. The LTC3828EUH#TRPBF operates from an input voltage range of 4V to 36V, making it versatile for use in systems with varying supply voltages. Each of the two channels can produce an output voltage as low as 0.6V, which is crucial for powering modern low-voltage digital ICs.

The device incorporates internal switches with RDS(ON) of only 40mΩ and 25mΩ for the top and bottom switches, respectively. This low on-resistance reduces power loss and improves efficiency. The LTC3828EUH#TRPBF also features selectable Burst Mode® operation for improved efficiency at light loads, and a powerful 1.1Ω onboard gate drivers to drive large external MOSFETs for higher current applications.

Additional features of the LTC3828EUH#TRPBF include a programmable fixed frequency from 250kHz to 750kHz, which can be synchronized to an external clock for noise-sensitive applications. It also offers tracking and soft-start capabilities to ensure smooth power-up sequences for sensitive electronic loads. The device provides comprehensive protection features such as overvoltage, undervoltage, overcurrent, and overtemperature protection to safeguard the system under abnormal conditions.

The LTC3828EUH#TRPBF comes in a compact 32-lead (5mm x 5mm) QFN package, which is suitable for space-constrained applications. Its thermally efficient package, combined with its robust design, makes it a reliable choice for high-performance power regulation requirements.

With its advanced features and flexibility, the LTC3828EUH#TRPBF is a powerful solution for designers looking to create efficient, reliable, and compact power delivery systems.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess