EN
  • EN
  • DE

LTC3829EUHF#PBF

Part No LTC3829EUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 38QFN / DC/DC Cntrlr Single-OUT Step Down 770kHz 38-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 3
Output Phases 3
Supply Voltage 4.5 V ~ 38 V
Frequency - Switching 250kHz ~ 770kHz
Duty Cycle (Maximum) 94%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 783682-LTC3829EUHF#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3829
Introduction Date April 19, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3829EUHF#PBF CAD Model

Description

The LTC3829EUHF#PBF is a high-performance, synchronous step-down switching regulator controller designed by Linear Technology, now part of Analog Devices. This advanced power management IC is engineered to drive all N-channel power MOSFET stages, which can produce a high-efficiency, multi-phase power supply. It is especially suitable for applications requiring a compact footprint, high efficiency, and precise voltage regulation, such as in telecommunications, datacom infrastructure, and high-density computing systems.

Key Features:

  • Versatile Power Supply Range: The device operates from a 4.5V to 38V input voltage range, making it suitable for a wide array of power sources, including those found in industrial and automotive environments.
  • Robust Output Voltage: It provides an output voltage range of 0.6V to 5.5V, which is ideal for low-voltage power rails that require precise regulation.
  • Efficient Multi-Phase Operation: The LTC3829EUHF#PBF supports up to 6-phase operation, distributing the heat and reducing the total bulk capacitance needed, which leads to a smaller and more reliable design.
  • Accurate Current Sensing: Differential amplifier for remote output voltage sensing and precision current sensing enhances the performance under all load conditions.
  • Adjustable Frequency: The operating frequency is selectable from 250kHz to 780kHz and can be synchronized to an external clock for noise-sensitive applications.
  • Integrated Features: It includes features like soft-start, tracking, and power good indicator, which simplifies the design of complex power systems.

Package and Environmental Information:

The LTC3829EUHF#PBF comes in a 38-lead (5mm x 7mm) QFN package, which is designed to optimize board space. The package is RoHS compliant and specified for operation from -40°C to 125°C, ensuring reliability in a broad range of environments.

Applications:

  • Telecommunication and Data Communication Equipment
  • Enterprise Servers and Storage Systems
  • Networking Equipment
  • Industrial Systems
  • Automotive Power Systems

The LTC3829EUHF#PBF is a testament to Linear Technology's commitment to providing innovative solutions for complex power management challenges. With its robust feature set and high-performance capabilities, this power controller is an excellent choice for designers looking to enhance the efficiency and reliability of their power systems.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7294 $58.6470
11+ $9.6241 $105.8651
17+ $9.3234 $158.4978
23+ $9.0226 $207.5198
29+ $8.7219 $252.9351
39+ $7.8196 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess