EN
  • EN
  • DE

LTC3830-1ES8#TRPBF

Part No LTC3830-1ES8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC / DC/DC Cntrlr Single-OUT Step Down 500kHz 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3 V ~ 8 V
Frequency - Switching 200kHz
Duty Cycle (Maximum) 95%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 783686-LTC3830-1ES8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3830-1
Introduction Date November 26, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3830-1ES8#TRPBF CAD Model

Description

LTC3830-1ES8#TRPBF - High-Efficiency Step-Down Switching Regulator

The LTC3830-1ES8#TRPBF is a high-performance step-down switching regulator from Linear Technology, designed to provide efficient power conversion for a wide range of applications. This compact and versatile component is ideal for portable devices, telecommunications, and industrial systems where space is at a premium and power efficiency is crucial.

Key Features:

  • High Efficiency: Capable of converting input voltages ranging from 2.75V to 9.8V, the LTC3830-1ES8#TRPBF offers a high efficiency rate, minimizing power loss and heat generation.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a wide range of output voltages to suit various applications.
  • Constant Frequency Operation: With a constant operating frequency up to 550kHz, the regulator provides low noise and predictable performance.
  • No Sense Resistor Required: This device does not require an external sense resistor, simplifying the design and reducing the overall component count.
  • Low Dropout Operation: The regulator is designed to maintain output regulation even with a very low difference between input and output voltages, enhancing efficiency under all load conditions.
  • Overcurrent Protection: Integrated overcurrent protection ensures the longevity and reliability of both the regulator and the system it is a part of.
  • Compact Package: Encased in an ES8 package, the LTC3830-1ES8#TRPBF is designed for space-constrained applications.

Applications:

  • Portable Electronics
  • Telecommunications Equipment
  • Industrial Power Supplies
  • Automotive Systems
  • Battery-Operated Devices

The LTC3830-1ES8#TRPBF is not only a testament to Linear Technology's commitment to high-quality power management solutions but also an essential component for designers looking to optimize power efficiency in their electronic designs. With its robust feature set and compact form factor, this switching regulator is an excellent choice for a broad array of power conversion applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0268 $51.4556
41+ $2.4835 $101.8235
63+ $2.4059 $151.5717
86+ $2.3283 $200.2338
112+ $2.2507 $252.0784
149+ $2.0179 $300.6671
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess